EN
  • EN
  • DE

MIC2810-44MYML

Part No MIC2810-44MYML
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear + Switching
Description DIGITAL POWER MANAGEMENT IC 2 MH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching
Mfr Micrel
Package Bulk
Product Status Active
Topology Step-Down (Buck) (1), Linear (LDO) (2)
Number of Outputs 3
Frequency - Switching 2MHz
Voltage/Current - Output 1 Fixed, Fixed, Fixed, 1.2V, 600mA
Voltage/Current - Output 2 Fixed, Fixed, Fixed, 1.2V, 300mA
Voltage/Current - Output 3 Fixed, Fixed, Fixed, 2.8V, 300mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 16-VFQFN
Supplier Device Package 16-QFN (3x3)
Base Product Number MIC2810
Standard Package 168 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 927055-MIC2810-44MYML
Ultra Librarian 3D Model Ultra Librarian MIC2810-44MYML CAD Model

Description

The Micrel 927055-MIC2810-44MYML is a power management integrated circuit (IC) designed for voltage regulation and switching applications.

  • Converter Type: Step-Down (Buck)
  • Linear Voltage Regulators (LDOs): Two
  • Output Voltages: 1.2V @ 600mA, 1.2V @ 300mA, and 2.8V @ 300mA
  • Voltage Supply Range: 2.7V to 5.5V
  • Switching Frequency: 2MHz
  • Mounting Type: Surface Mountable
  • Package: 16-VFQFN
  • Operating Temperature: -40°C to 125°C
  • Protection Features: Overcurrent and Overtemperature
  • Product Status: Active

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJUSTABLE 6A 16QFN / Buck Switching Regulator IC Positive Adjustable 0.604V 1 Output 6A 16-PowerVFQFN
Lowest to $0.4897
Analog Devices Inc.
DC/DC Cntrlr Single-OUT Step Down 850kHz Automotive 24-Pin QFN EP Tube
Lowest to $25.7577
Analog Devices Inc.
DC/DC Cntrlr Single-OUT Step Down/Step Up 700kHz Automotive 38-Pin TSSOP EP Tube
Lowest to $14.5275
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG DL BUCK/LINEAR SYNC 16QFN / PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 500kHz 16-QFN (3x3)
Lowest to $0.6260
Richtek USA Inc.
IC PWM CTRLR BUCK WQFN-20 / Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-WQFN (3x3)
Need more? Email Us
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Shindengen
DC-DC Converters 10W 48V to 5.0V 2.0A
Need more? Email Us
Analog Devices Inc.
Dual 18A or Single 36A μModule (Power Module) Regulator with Digital Power System Management
Lowest to $83.5527

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess