EN
  • EN
  • DE

MIC5203-4.0YM5

Part No MIC5203-4.0YM5
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear
Description μCap 80mA Low-Dropout Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1222658-MIC5203-4.0YM5
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MIC5203-4.0YM5 CAD Model

Description

The MIC5203-4.0YM5 is a low-dropout (LDO) voltage regulator from Micrel, now part of Microchip Technology. It's designed to provide a stable 4.0V output voltage from a higher input voltage with minimal voltage drop. This regulator is suitable for various applications, especially portable electronics and battery-powered devices, due to its low quiescent current and small size.

Applications:

  • Portable Electronics: Powering microcontrollers, sensors, and other components in smartphones, tablets, and handheld devices.
  • Battery-Powered Devices: Providing a regulated voltage source for battery-operated equipment, extending battery life.
  • Wireless Communication Devices: Regulating voltage for RF transceivers, Bluetooth modules, and Wi-Fi modules.
  • Sensor Power: Supplying a stable voltage to sensors in industrial, automotive, and consumer applications.
  • Post-Regulation: Reducing noise and improving voltage stability in systems with multiple voltage rails.

Features:

  • Fixed 4.0V Output Voltage: Provides a stable and precise 4.0V output.
  • Low Dropout Voltage: Operates with a minimal voltage difference between input and output.
  • Low Quiescent Current: Minimizes power consumption, extending battery life.
  • Overcurrent Protection: Protects the regulator and connected circuits from damage due to excessive current.
  • Thermal Shutdown Protection: Shuts down the regulator when the die temperature exceeds a safe limit.
  • Stable with Ceramic Capacitors: Operates stably with low-ESR ceramic output capacitors.
  • Small Package: Typically available in small surface-mount packages like SOT-23-5 or similar.

Benefits:

  • Extended Battery Life: Low quiescent current and high efficiency maximize battery runtime.
  • Stable Voltage Supply: Ensures reliable operation of connected components.
  • Protection Against Damage: Overcurrent and thermal shutdown protection enhance system robustness.
  • Compact Design: Small package allows for integration into space-constrained applications.
  • Simplified Circuit Design: Stable operation with ceramic capacitors simplifies the design and reduces component count.

Additional Details:

The MIC5203-4.0YM5 is designed for an input voltage range typically from 2.5V to 5.5V. The 'YM5' suffix usually indicates the package type, which is typically a SOT-23-5. Key specifications include the dropout voltage (typically a few hundred millivolts at the rated current), output voltage accuracy, and quiescent current (typically a few microamperes). The regulator's stability is influenced by the choice of output capacitor; Micrel recommends specific capacitor values and ESR ranges for optimal performance. Datasheets provided by Microchip Technology contain detailed specifications, application notes, and example circuits for the MIC5203 series, including information about thermal considerations and PCB layout guidelines.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
495+ $0.1178 $58.3110
1,195+ $0.0970 $115.9150
1,855+ $0.0936 $173.6280
2,535+ $0.0912 $231.1920
3,290+ $0.0878 $288.8620
4,415+ $0.0785 $346.5775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 495 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess