EN
  • EN
  • DE

MIC5305-2.8BMLTR

Part No MIC5305-2.8BMLTR
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2014+
Reference case MLF
Manufacturer Micrel
Manufacturer Homepage www.micrel.com
Win Source Part Number 719462-MIC5305-2.8BMLTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5305-2.8BMLTR CAD Model

Description

The MIC5305-2.8BMLTR is a low dropout (LDO) regulator manufactured by Micrel (now Microchip Technology). It's designed to provide a stable 2.8V output voltage from a higher input voltage, while consuming very little quiescent current. The 'BMLTR' likely refers to the package type and tape & reel configuration. These LDO regulators are often used in portable and battery-powered applications due to their efficiency.

Applications

  • Portable Devices: Powers microcontrollers, sensors, and other low-power components in smartphones, tablets, and wearables.
  • Battery-Powered Equipment: Regulates voltage for efficient operation in devices like remote controls and wireless sensors.
  • IoT Devices: Provides stable power for microcontrollers and communication modules in Internet of Things applications.
  • Handheld Instruments: Powers sensitive analog circuitry in devices like multimeters and oscilloscopes.
  • Wireless Communication Modules: Regulates voltage for RF transceivers and power amplifiers.

Features

  • Low Dropout Voltage: Maintains a stable output voltage even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • High Accuracy: Provides a precise and stable output voltage for sensitive circuits.
  • Short-Circuit Protection: Protects the regulator and the load from damage in the event of a short circuit.
  • Thermal Overload Protection: Prevents the regulator from overheating and failing.

Benefits

  • Extended Battery Life: Low quiescent current and high efficiency maximize the runtime of battery-powered devices.
  • Stable Output Voltage: Ensures reliable operation of sensitive electronic components.
  • Robust Protection: Protects the regulator and the load from damage due to faults.
  • Small Footprint: Allows for compact and efficient circuit board layouts.
  • Simplified Design: Requires minimal external components for operation.

Additional Details

The MIC5305-2.8BMLTR has a specified input voltage range, which should be considered in the design. The output current capability determines the maximum load that the regulator can support. The dropout voltage is typically specified at a particular output current. The package type (e.g., MLF, QFN) influences the thermal performance and ease of assembly. External capacitors are often required for stability and transient response. The regulator may also feature enable/disable control for further power saving. Reviewing the datasheet is crucial for understanding specific performance characteristics and application requirements.

You May Also Be Interested in

Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess