EN
  • EN
  • DE

MIC5310-NKYML

Part No MIC5310-NKYML
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear
Description Dual 150mA μCap LDO in 2mm x 2mm MLF®
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1223015-MIC5310-NKYML
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5310-NKYML CAD Model

Description

The MIC5310-NKYML is a high-efficiency, low-dropout (LDO) regulator manufactured by Micrel (now Microchip Technology). It's designed for portable applications requiring a compact solution with excellent performance.

Applications:

  • Mobile Phones: Powers various components in mobile phones, such as processors, memory, and peripherals.
  • Tablets: Used in tablets for efficient power management and voltage regulation.
  • MP3 Players: Provides stable and efficient power to audio processing and display circuits.
  • Digital Cameras: Powers image sensors, processors, and other components in digital cameras.
  • Portable Medical Devices: Used in medical devices requiring low noise and high efficiency.

Features:

  • Low Dropout Voltage: Operates with a very small difference between input and output voltage, maximizing efficiency.
  • High Efficiency: Minimizes power loss, extending battery life.
  • Small Package: Available in a tiny MLF® (Micro LeadFrame) package, saving board space.
  • Low Noise: Provides clean power for sensitive analog circuits.
  • Overcurrent Protection: Protects the regulator and connected components from damage due to overcurrent conditions.

Benefits:

  • Extended Battery Life: High efficiency minimizes power consumption, extending battery life in portable devices.
  • Reduced Board Space: Small package allows for smaller and more compact designs.
  • Improved System Performance: Low noise output ensures stable and reliable operation of sensitive circuits.
  • Enhanced Reliability: Overcurrent protection prevents damage to the regulator and connected components.
  • Simplified Design: Integrated features simplify circuit design and reduce component count.

Additional Details:

The MIC5310-NKYML typically has a fixed output voltage, depending on the specific variant. Common specifications include an input voltage range of 2.5V to 5.5V and an output current of up to 300mA. The low dropout voltage is typically around 170mV at 300mA. It features a built-in thermal shutdown function to protect the regulator from overheating. The low quiescent current (typically around 40µA) further contributes to its high efficiency. The device also offers excellent line and load regulation, ensuring stable output voltage under varying input voltage and load conditions.

You May Also Be Interested in

Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess