EN
  • EN
  • DE

MIC5353-1.8YMTTR

Part No MIC5353-1.8YMTTR
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case MLF-6
Manufacturer Micrel
Manufacturer Homepage www.micrel.com
Win Source Part Number 725192-MIC5353-1.8YMTTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5353-1.8YMTTR CAD Model

Description

The MIC5353-1.8YMTTR is a low dropout (LDO) regulator manufactured by Micrel (now Microchip Technology). It's designed to provide a stable 1.8V output voltage from a higher input voltage, with low noise and high efficiency.

Applications:

  • Mobile Devices: Used in smartphones, tablets, and other portable devices to regulate voltage for sensitive components like processors and memory.
  • Wireless Communication Devices: Regulates voltage in Wi-Fi modules, Bluetooth devices, and other wireless communication equipment.
  • Portable Medical Devices: Provides regulated power to medical sensors, monitoring devices, and other portable medical equipment.
  • Digital Cameras: Used in digital cameras to regulate voltage for image sensors and other critical components.
  • Wearable Electronics: Powers various components in smartwatches, fitness trackers, and other wearable devices.

Features:

  • Output Voltage: Fixed 1.8V output voltage.
  • Low Dropout Voltage: Operates with a low input-output voltage differential for improved efficiency.
  • Low Noise: Provides a clean and stable output voltage with minimal noise.
  • High Accuracy: Maintains a precise output voltage under varying load conditions.
  • Overcurrent Protection: Protects the regulator and load from overcurrent conditions.
  • Thermal Shutdown: Shuts down the regulator in case of excessive temperature.
  • Small Package: Available in a tiny package for space-constrained applications.
  • RoHS Compliant: Environmentally friendly construction.

Benefits:

  • Stable Output Voltage: Provides a stable and regulated output voltage, ensuring proper operation of downstream components.
  • High Efficiency: Low dropout voltage and low quiescent current maximize efficiency, extending battery life.
  • Low Noise: Minimizes noise and ripple on the output voltage, improving the performance of sensitive circuits.
  • Compact Design: Small package allows for use in space-constrained applications.
  • Robust Protection: Overcurrent protection and thermal shutdown protect the regulator and load from damage.

Technical Specifications: The MIC5353-1.8YMTTR typically comes in a 6-pin TMLF package. Key parameters include input voltage range, output voltage accuracy, dropout voltage, quiescent current, and output current capability. Refer to the datasheet for specific values. The regulator is designed for operation over a specified temperature range.

You May Also Be Interested in

Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6194 $52.3880
47+ $2.1493 $101.0171
73+ $2.0821 $151.9933
100+ $2.0150 $201.5000
129+ $1.9478 $251.2662
172+ $1.7463 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,380 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess