EN
  • EN
  • DE

MIC6211BM5

Part No MIC6211BM5
Manufacturer Micrel
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IttyBitty™ Operational Amplifier Preliminary Information
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Micrel
Win Source Part Number 1223241-MIC6211BM5
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC6211BM5 CAD Model

Description

The MIC6211BM5 is a 150mA low-dropout (LDO) voltage regulator from Micrel (now Microchip Technology). It's designed for applications requiring a small size, low power consumption, and stable output voltage. It's particularly suitable for portable and battery-powered devices.

Applications

  • Portable Devices: Used in mobile phones, tablets, and other portable devices to regulate battery voltage.
  • Battery-Powered Equipment: Employed in battery-powered sensors, wireless devices, and other low-power equipment.
  • Post Regulation for Switching Regulators: Can be used to provide a clean and stable output voltage after a switching regulator.
  • Wearable Devices: Found in smartwatches, fitness trackers, and other wearable electronics.
  • IoT Devices: Used in Internet of Things (IoT) devices to provide a stable power supply for microcontrollers and sensors.

Features

  • Output Current: Delivers up to 150mA of output current.
  • Low Dropout Voltage: Features a low dropout voltage for efficient operation.
  • Input Voltage Range: Wide input voltage range to accommodate various battery voltages.
  • Output Voltage Options: Available in fixed output voltage options.
  • Overcurrent Protection: Built-in overcurrent protection limits output current during fault conditions.
  • Thermal Shutdown Protection: Thermal shutdown protection protects the device from overheating.
  • Enable/Disable Control: Provides an enable/disable pin for power saving.
  • Small Package: Available in a SOT-23-5 package for space-constrained applications.

Benefits

  • Extended Battery Life: Low dropout voltage and low quiescent current extend battery life in portable devices.
  • Stable Output Voltage: Provides a stable output voltage, even with input voltage variations.
  • Compact Size: Small SOT-23-5 package saves board space.
  • Robust Protection Features: Built-in protection features ensure reliable operation.
  • Simplified System Design: Fixed output voltage options simplify system design.

Additional Details

The MIC6211BM5 is a highly efficient and compact LDO voltage regulator. Detailed specifications, including dropout voltage, quiescent current, and thermal resistance, can be found in the manufacturer's datasheet. The enable/disable pin can be used to reduce power consumption when the regulator is not needed.

You May Also Be Interested in

Texas Instruments
IC OPAMP
Lowest to $1.9645
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.3026 $59.0070
470+ $0.2483 $116.7010
720+ $0.2414 $173.8080
995+ $0.2333 $232.1335
1,285+ $0.2252 $289.3820
1,715+ $0.2021 $346.6015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess