EN
  • EN
  • DE

2SA1980-Y

Part No 2SA1980-Y
Manufacturer Micro Commercial Co
Catalog Transistors (BJT) - Single
Description PNP Silicon Transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micro Commercial Co
Win Source Part Number 1124610-2SA1980-Y
Manufacturer Homepage www.mccsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SA1980-Y CAD Model

Description

The 2SA1980-Y is a PNP Bipolar Junction Transistor (BJT) manufactured by Micro Commercial Components (MCC). It is designed for low noise amplifier applications and general-purpose switching.

Applications

  • Low Noise Amplifiers (LNAs)
  • Audio Amplifiers
  • Switching Circuits
  • Signal Processing
  • Portable Audio Devices

Features

  • Transistor Type: PNP
  • Package Type: SOT-23
  • Collector-Emitter Voltage (Vceo): -50V
  • Collector Current (Ic): -150mA
  • Power Dissipation (Pc): 200mW
  • DC Current Gain (hFE): 200 to 400 (at Ic = -1mA, Vce = -5V)
  • Noise Figure: 1dB Typical

Benefits

  • Low Noise: Ideal for low noise amplifier applications.
  • High Gain: hFE range ensures good amplification.
  • Small Size: SOT-23 package for compact designs.
  • Reliable Performance: MCC provides quality semiconductors.
  • Versatile: Suitable for both amplification and switching.

Additional Details

The 2SA1980-Y is a PNP transistor in a SOT-23 package. Its low noise figure makes it suitable for sensitive amplifier circuits. The high DC current gain ensures efficient amplification of small signals. It is commonly used in preamplifier stages and other low-noise applications where signal integrity is important. The SOT-23 package makes it suitable for high-density PCB layouts.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess