EN
  • EN
  • DE

24LC256T-E/SN16KVAO

Part No 24LC256T-E/SN16KVAO
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 256KBIT I2C 8SOIC  /  EEPROM Memory IC 256Kb (32K x 8) I²C 400 kHz 900 ns 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kb (32K x 8)
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 24LC256
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.32.0051
Standard Package 3,300
Win Source Part Number 1015659-24LC256T-E/SN16KVAO
Ultra Librarian 3D Model Ultra Librarian 24LC256T-E/SN16KVAO CAD Model

Description

Microchip Technology 24LC256T-E/SN16KVAO EEPROM

The 24LC256T-E/SN16KVAO is a high-quality Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology, a trusted leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This specific EEPROM model offers a substantial 256 Kbit (32 Kbyte) of memory, making it an excellent choice for applications that require significant data storage without the need for frequent updates.

Designed with versatility in mind, the 24LC256T-E/SN16KVAO operates on a standard I<sup>2C bus interface, facilitating easy integration into existing systems with a minimal number of pins required. The device supports a wide voltage range from 2.5V to 5.5V, ensuring compatibility with both low- and high-voltage systems, which is particularly beneficial for battery-operated and portable devices where power efficiency is critical.

One of the standout features of this EEPROM is its extended temperature range, operating reliably between -40°C to +85°C. This makes it suitable for use in harsh environments and industrial applications where temperature extremes are common. Furthermore, the device's endurance is impressive, with a rated 1 million write cycles and a data retention of over 200 years, ensuring the safety and longevity of your data.

The 24LC256T-E/SN16KVAO comes in an 8-pin SOIC (SN) package, which is widely used and recognized for its compact size and reliability. The package is lead-free and RoHS compliant, reflecting Microchip's commitment to environmentally responsible manufacturing practices.

Whether you're working on data logging, calibration data storage, or device configuration settings, the 24LC256T-E/SN16KVAO from Microchip Technology offers a robust and reliable storage solution. Its combination of large memory capacity, wide voltage range, and extended temperature tolerance ensures that it meets the requirements of a diverse range of applications, from consumer electronics to industrial control systems.

To sum up, the 24LC256T-E/SN16KVAO is a testament to Microchip Technology's dedication to providing high-performance and durable memory solutions that cater to the evolving needs of modern technology.

You May Also Be Interested in

National Semiconductor (TI)
Uvprom, 512KX8, 120NS, Cmos, CDIP32
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8TDFN / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us
Xicor Inc.
EEPROM Parallel 64K-bit 8K x 8 5V 28-Pin SOIC W
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
Microchip Technology
IC EEPROM 256KBIT PARALLEL 28DIP / EEPROM Memory IC 256Kb (32K x 8) Parallel 200 ns 28-PDIP
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-TSSOP
Lowest to $0.6642
Microchip Technology
IC EEPROM 256KBIT SPI 10MHZ 8DFN / EEPROM Memory IC 256Kb (32K x 8) SPI 10 MHz 8-DFN-S (6x5)
Lowest to $66.5474
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-SOIC
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT SPI 20MHZ 8DFN / EEPROM Memory IC 1Mb (128K x 8) SPI 20 MHz 8-DFN-S (6x5)
Lowest to $12.4765

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess