EN
  • EN
  • DE

2N2945A

Part No 2N2945A
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description PNP TRANSISTOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Microchip Technology
Package Bulk
Product Status Active
Transistor Type PNP
Current - Collector (Ic) (Max) 100 mA
Voltage - Collector Emitter Breakdown (Max) 20 V
Current - Collector Cutoff (Max) 10µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 70 @ 1mA, 500mV
Power - Max 400 mW
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting Type Through Hole
Package / Case TO-206AB, TO-46-3 Metal Can
Supplier Device Package TO-46
Base Product Number 2N2945
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 540993-2N2945A
Ultra Librarian 3D Model Ultra Librarian 2N2945A CAD Model

Description

Product Overview: 2N2945A by Microchip Technology

The 2N2945A is a high-quality bipolar junction transistor (BJT) produced by the reputable manufacturer, Microchip Technology. This component is designed for a wide range of applications, offering a perfect blend of efficiency and reliability. The 2N2945A is a PNP transistor, which means it is primarily used for amplification and switching applications where a negative polarity is required.

With its robust construction, the 2N2945A can handle moderate power levels, making it suitable for a variety of electronic circuits. It features a collector-emitter voltage (VCEO) that ensures it can work effectively within a range of electronic designs. The transistor's high current gain (hFE) is advantageous for applications that require signal amplification, as it can produce a larger output signal without a significant increase in input signal.

Key Specifications:

  • Type: PNP Bipolar Junction Transistor (BJT)
  • Collector-Emitter Voltage (VCEO): Specified for design integration
  • Current Gain (hFE): High amplification capability for efficient signal processing
  • Package: Standard industry packaging for easy integration into various circuit designs
  • Quality: Manufactured by Microchip Technology, ensuring high reliability and performance

The 2N2945A transistor is commonly used in audio amplifiers, signal processing, and power management circuits. Its ability to switch and amplify signals makes it a versatile component for both analog and digital electronics. Additionally, the device is available in a standard package, which simplifies the assembly process and is compatible with most PCB designs.

Microchip Technology is known for its commitment to quality, and the 2N2945A is no exception. It is manufactured under strict quality control standards, ensuring that each unit meets the high expectations of the electronics industry. Whether you are designing a new electronic product or servicing existing equipment, the 2N2945A offers the performance and reliability you need.

For engineers and designers looking for a reliable PNP transistor that combines efficiency with high performance, the 2N2945A from Microchip Technology is an excellent choice. Its robustness and versatility make it an essential component for a wide array of electronic applications.

You May Also Be Interested in

ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess