EN
  • EN
  • DE

2N6051

Part No 2N6051
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description PNP POWER TRANSISTOR SILICON AMP / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Microchip Technology
Series *
Package Bulk
Product Status Active
Base Product Number 2N6051
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 541352-2N6051
Ultra Librarian 3D Model Ultra Librarian 2N6051 CAD Model

Description

Product Overview: 2N6051

The 2N6051 is a robust power transistor from the renowned manufacturer Microchip Technology. This component is designed to cater to a variety of applications that require high voltage and current handling capabilities. It is a Bipolar Junction Transistor (BJT) that belongs to the NPN transistor category, which makes it suitable for use in power switching circuits, amplifiers, and other high-power applications.

Key Features

  • High Voltage Capability: The 2N6051 is capable of withstanding high voltages, which is essential for applications that operate under extreme conditions.
  • High Current Handling: This transistor can handle significant amounts of current, making it ideal for powering heavy loads.
  • Fast Switching Speed: Its ability to switch on and off rapidly is crucial for applications that require quick response times.
  • Low Saturation Voltage: The low V<sub>CE(sat) helps in reducing power losses and improving efficiency in the circuit.

Applications

The versatility of the 2N6051 allows it to be used in a wide array of applications. It is particularly well-suited for:

  • Power regulators
  • DC-DC converters
  • Motor controls
  • Audio amplifiers
  • Switching applications

Technical Specifications

Parameter Value Collector-Emitter Voltage (V<sub>CEO) 60V Collector Current (I<sub>C) 8A Power Dissipation (P<sub>D) 75W Operating Junction Temperature (T<sub>j) -65°C to 200°C

Microchip Technology's commitment to reliability and performance is evident in the 2N6051, making it a trusted choice for engineers and designers looking for a high-quality power transistor for their demanding applications.

You May Also Be Interested in

ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.3774 $69.3774
2+ $56.9251 $113.8502
3+ $55.1462 $165.4386
4+ $53.3673 $213.4692
5+ $51.5884 $257.9420
7+ $46.2516 $323.7612
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess