EN
  • EN
  • DE

5962-8874601UA

Part No 5962-8874601UA
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description Standard Regulator Neg -5V 3.3A 3-Pin(3+Tab) TO-257 Isolated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accuracy 1.5 %
Case / Package TO-257
Max Input Voltage -35 V
Max Operating Temperature 125 °C
Max Output Current 3.3 A
Min Operating Temperature -55 °C
Mount Through Hole
Number of Outputs 1
Output Current 3.3 A
Output Type Fixed
Output Voltage -5 V
Polarity Negative
Quiescent Current 2 mA
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1177771-5962-8874601UA
Categories PMIC - Voltage Regulators - Linear
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 5962-8874601UA CAD Model

Description

The 5962-8874601UA is a high-performance, precision integrated circuit from Microchip Technology, a leading provider in the field of smart, connected, and secure embedded control solutions. This particular product is designed to meet rigorous standards, often required in aerospace and defense applications, ensuring reliability and functionality under extreme conditions.

Key Features:

  • Temperature Range: The device is characterized for operation across a wide temperature range, making it suitable for various harsh environments.
  • Radiation Hardened: With radiation-hardened design, it is capable of withstanding high levels of radiation without degradation of performance, which is critical for space and military applications.
  • High Precision: The 5962-8874601UA is built for precision tasks, delivering accurate results consistently, which is essential for sensitive applications.
  • Durability: Its robust construction ensures long-term durability and stable operation through the device's lifespan.
  • Quality Assurance: Microchip Technology's commitment to quality means that each unit is thoroughly tested and certified to meet the stringent requirements of the applicable military standards.

Applications:

This product is ideally suited for use in systems where reliability and performance are non-negotiable, such as:

  • Satellite systems
  • Avionics
  • Military communication equipment
  • Missile and defense systems

Technical Specifications:

The 5962-8874601UA is equipped with a variety of technical specifications that ensure it meets the needs of the most demanding applications. Detailed technical data is available through Microchip Technology's datasheets and customer support channels.

For those looking to integrate the 5962-8874601UA into their systems, Microchip Technology also provides comprehensive support and documentation, making the implementation process as seamless as possible. With its combination of advanced features and reliable performance, the 5962-8874601UA is a standout choice for critical and high-stakes environments.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.2090 $58.2090
3+ $47.7612 $143.2836
4+ $46.2687 $185.0748
5+ $44.7762 $223.8810
6+ $43.2836 $259.7016
8+ $38.8060 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess