EN
  • EN
  • DE

93LC46CI

Part No 93LC46CI
Manufacturer Microchip Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1038+
Reference case SOP-8
Manufacturer Microchip Technology
Manufacturer Homepage www.microchip.com
Win Source Part Number 729318-93LC46CI
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 93LC46CI CAD Model

Description

Microchip Technology 93LC46CI Product Overview

The 93LC46CI is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) chip produced by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This particular model is part of the 93XX series of serial EEPROMs, which are known for their low-power consumption and versatile interface options.

Key Features

  • Memory Size: The 93LC46CI offers a storage capacity of 1 Kbit, which is organized as 64 x 16-bit or 128 x 8-bit, selectable through the ORG pin. This flexibility allows designers to choose the most suitable data width for their application.
  • Interface: It utilizes a simple serial interface for communication, which is compatible with the 2-wire MICROWIRE bus protocol, making it easy to integrate into various systems with minimal additional components.
  • Operating Voltage: The device operates across a wide voltage range of 2.5V to 5.5V, making it suitable for both 3.3V and 5V systems. This versatility ensures that the 93LC46CI can be used in a broad range of applications.
  • Low Power Consumption: Designed with power efficiency in mind, the 93LC46CI is ideal for battery-operated and power-sensitive applications due to its low standby current and low active read and write currents.
  • Self-Timed Erase/Write Cycles: The internal timing eliminates the need for external timers and ensures proper erase and write cycles, simplifying the design process and reducing the potential for errors.
  • Write Protection: It features a write protect pin to prevent inadvertent writes, thereby safeguarding the stored data. Additionally, it has the capability for software write protection of the entire memory array.

Applications

The 93LC46CI is versatile and can be used in a variety of applications including:

  • Industrial and automotive control systems
  • Medical devices
  • Smart cards
  • Portable electronic devices
  • Telecommunication and networking equipment

With its robust feature set and Microchip Technology's reputation for reliability, the 93LC46CI is an excellent choice for designers who require a compact, non-volatile memory solution that is both efficient and flexible.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess