EN
  • EN
  • DE

APT150GT120JR

Part No APT150GT120JR
Manufacturer Microchip Technology
Catalog IGBTs - Modules
Description IGBT MOD 1200V 170A 830W ISOTOP / IGBT Module NPT Single 1200 V 170 A 830 W Chassis Mount ISOTOP®
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Modules
Manufacturer Microchip Technology
Packaging Tube
IGBT Type NPT
Configuration Single
Voltage - Collector Emitter Breakdown (Max) 1200 V
Current - Collector (Ic) (Max) 170 A
Power - Max 830 W
Vce(on) (Max) @ Vge, Ic 3.7V @ 15V, 150A
Current - Collector Cutoff (Max) 150 µA
Input Capacitance (Cies) @ Vce 9.3 nF @ 25 V
Input Standard
NTC Thermistor No
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Chassis Mount
Case / Package ISOTOP
Supplier Device Package ISOTOP®
Base Product Number APT150
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number APT150GT120JRMI-ND,APT150GT120JRMI
Standard Package 1
Win Source Part Number 1324941-APT150GT120JR
Ultra Librarian 3D Model Ultra Librarian APT150GT120JR CAD Model

Description

The APT150GT120JR from Microchip Technology is a high-performance power module designed to cater to a wide range of applications requiring efficient and reliable power conversion. This advanced module is a testament to Microchip's commitment to providing innovative solutions for power management challenges.

Key Features

  • High Voltage Capability: The APT150GT120JR operates at a high voltage of 1200V, making it suitable for applications that demand high voltage thresholds.
  • High Current Rating: With a current rating of 150A, this power module can handle significant power loads, ensuring robust performance for heavy-duty operations.
  • Low Stray Inductance: The design minimizes stray inductance, which is crucial for reducing switching losses and improving overall efficiency.
  • Optimized Switching Speed: The module is engineered to provide fast switching capabilities, which enhances performance in high-frequency applications.
  • Isolated Baseplate: An isolated baseplate allows for versatile mounting options and improved thermal management, extending the module's lifespan.

Applications

The APT150GT120JR is ideal for various applications, including:

  • Motor drives
  • Power inverters
  • Power supplies
  • Electric vehicles (EVs)
  • Industrial machines
  • Renewable energy systems, such as solar inverters and wind turbines

Reliability and Quality

Microchip Technology ensures that the APT150GT120JR power module meets rigorous quality standards. The device's robust construction and high-grade materials contribute to its reliability in demanding environments. Users can expect consistent performance and longevity, which is crucial for minimizing downtime and maintenance costs in industrial applications.

Conclusion

The APT150GT120JR from Microchip Technology is a powerful and reliable solution for your high-voltage and high-current needs. With its advanced features and versatile applications, this power module is an excellent choice for engineers and professionals looking to enhance their power management systems.

You May Also Be Interested in

IXYS
IGBT MODULE 1200V 50A 225W E2
Need more? Email Us
Vishay
INSULATED GATE BIPOLAR TRANSISTOR | IGBT STD 600V 100A SOT227
Need more? Email Us
Infineon Technologies
FS450R12KE4 Infineon Technologies IGBT Modules 1200V 450A IGBT4 datasheet, inventory, & pricing.
Lowest to $375.3384
Infineon Technologies
Lowest to $43.6364
Infineon Technologies
FF1200R12IE5 Infineon Technologies IGBT Modules 1200 V, 1200 A dual IGBT module datasheet, inventory, & pricing.
Lowest to $669.4030
Infineon Technologies
IGBT MODULE 1200V 600A
Lowest to $111.3704
Infineon Technologies
IGBT MODULE 1200V 450A
Lowest to $99.6429
Powerex Inc.
Dual IGBTMOD™ U-Series Module 400 Amperes/1200 Volts
Lowest to $144.3750
Littelfuse Inc.
IGBT MODULE 1200V 580A 1925W D3
Lowest to $238.3321

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess