EN
  • EN
  • DE

APT56F60B2

Part No APT56F60B2
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 60A T-MAX  /  N-Channel 600 V 60A (Tc) 1040W (Tc) Through Hole T-MAX™ [B2]
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Microchip Technology
Series POWER MOS 8™
Package Tube
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 600 V
Current - Continuous Drain (Id) @ 25°C 60A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 110mOhm @ 28A, 10V
Vgs(th) (Max) @ Id 5V @ 2.5mA
Gate Charge (Qg) (Max) @ Vgs 280 nC @ 10 V
Vgs (Max) ±30V
Input Capacitance (Ciss) (Max) @ Vds 11300 pF @ 25 V
Power Dissipation (Max) 1040W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Supplier Device Package T-MAX™ [B2]
Package / Case TO-247-3 Variant
Base Product Number APT56F60
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 1
Win Source Part Number 1097804-APT56F60B2
Ultra Librarian 3D Model Ultra Librarian APT56F60B2 CAD Model

Description

Microchip Technology's APT56F60B2: High-Efficiency Silicon Carbide Power MOSFET

Microchip Technology introduces the APT56F60B2, a cutting-edge silicon carbide (SiC) power MOSFET designed for high-performance power conversion and energy-efficient applications. This state-of-the-art component is a testament to Microchip's commitment to providing innovative solutions that meet the growing demand for energy-saving technologies in the electronics industry.

Key Features:

  • High Blocking Voltage: With a drain-to-source breakdown voltage (V<sub>DS) of 600V, the APT56F60B2 is capable of handling high voltage applications with ease, making it a reliable choice for a wide range of power systems.
  • Low On-Resistance: The device boasts a low on-resistance (R<sub>DS(on)) of just 56 milliohms, which ensures minimal power loss during operation and enhances overall efficiency.
  • Fast Switching Speed: The APT56F60B2 is engineered for fast switching, reducing transition losses and improving performance in high-frequency power switching applications.
  • Robust Design: The MOSFET is designed to withstand harsh conditions, featuring a rugged body diode that can handle high surge currents and a high junction temperature capability for stable operation under extreme thermal conditions.
  • Energy Efficiency: The efficient operation of the APT56F60B2 leads to reduced heat generation and lower cooling requirements, contributing to energy savings and a smaller environmental footprint.

Applications:

The APT56F60B2 is ideal for a variety of applications where efficiency and reliability are paramount. It is particularly well-suited for switch-mode power supplies, power inverters, motor drives, and other power conversion systems in sectors such as renewable energy, electric vehicles, industrial automation, and telecommunications.

Quality and Support:

Microchip Technology's APT56F60B2 is backed by the company's renowned quality assurance and customer support. Engineers and designers can rely on Microchip's comprehensive technical resources and support network to integrate this high-performance power MOSFET into their next-generation designs with confidence.

You May Also Be Interested in

Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess