EN
  • EN
  • DE

APT60N60SCSG

Part No APT60N60SCSG
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 60A D3PAK / N-Channel 600 V 60A (Tc) 431W (Tc) Surface Mount D3Pak
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Manufacturer Microchip Technology
Packaging Bulk
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 600 V
Current - Continuous Drain (Id) @ 25°C 60A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 45mOhm @ 44A, 10V
Vgs(th) (Max) @ Id 3.9V @ 3mA
Gate Charge (Qg) (Max) @ Vgs 190 nC @ 10 V
Vgs (Max) ±30V
Input Capacitance (Ciss) (Max) @ Vds 7200 pF @ 25 V
FET Feature Super Junction
Power Dissipation (Max) 431W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Surface Mount
Supplier Device Package D3Pak
Case / Package TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Base Product Number APT60N60
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 1
Win Source Part Number 1324601-APT60N60SCSG
Ultra Librarian 3D Model Ultra Librarian APT60N60SCSG CAD Model

Description

Introducing the APT60N60SCSG Power MOSFET from Microchip Technology

Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions, presents the APT60N60SCSG, a high-performance Power MOSFET designed to meet the demanding requirements of high-power switching applications. This device is part of Microchip's renowned power management solutions, offering exceptional efficiency, reliability, and thermal performance.

Key Features of the APT60N60SCSG:

  • High Voltage Capability: The APT60N60SCSG is optimized for high voltage operations, with a drain-to-source voltage (VDS) of 600V, making it suitable for a wide range of power applications.
  • Low On-Resistance: With an on-resistance (RDS(on)) of just 0.060 Ohms, this MOSFET ensures minimal conduction losses, enhancing the overall efficiency of the system it is integrated into.
  • Fast Switching Performance: The device boasts a fast switching speed, which is crucial for reducing switching losses and improving the performance of power converters and inverters.
  • Robust Body Diode: The APT60N60SCSG features a rugged body diode that can handle high surge currents, providing added reliability during operation.
  • Enhanced Thermal Characteristics: Thanks to its advanced package design, the MOSFET ensures excellent heat dissipation, which contributes to a lower junction temperature and prolonged life expectancy.

Applications:

The APT60N60SCSG is ideal for a range of applications that require high efficiency and power density. Some of these applications include:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Power Inverter Systems
  • High Power DC-DC Converters

Quality and Reliability:

Microchip Technology is dedicated to providing products that meet the highest standards of quality and reliability. The APT60N60SCSG is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it meets the needs of even the most critical power applications.

Conclusion:

The APT60N60SCSG from Microchip Technology is a testament to the company's commitment to innovation and excellence in power management technology. With its high voltage capability, low on-resistance, fast switching, and robust design, it stands as an ideal choice for engineers looking to enhance the performance and efficiency of their power systems.

You May Also Be Interested in

Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess