EN
  • EN
  • DE

AT28BV256-25TC

Part No AT28BV256-25TC
Manufacturer Microchip Technology
Catalog EEPROM
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 200 ns
Mounting SMD (SMT)
Case / Package TSOP
Density 256 kb
Frequency 250 GHz
Interface Parallel, SPI
Lead Free Contains Lead
Maximum Operating Temperature 70 °C
Max Supply Voltage 3.6 V
Memory Size 32 kB
Min Operating Temperature 0 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Nominal Supply Current 15 mA
Number of Pins 28
Operating Supply Voltage 3.3 V
RoHS Non-Compliant
Win Source Part Number 990285-AT28BV256-25TC
Categories EEPROM
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT28BV256-25TC CAD Model

Description

Microchip Technology's AT28BV256-25TC EEPROM

The AT28BV256-25TC from Microchip Technology is a high-performance Electrically Erasable Programmable Read-Only Memory (EEPROM) device, designed to deliver reliable data storage with a robust feature set. This 256-Kilobit EEPROM offers a non-volatile storage solution that retains data even when the power is removed, making it an excellent choice for a wide range of applications, including industrial control systems, medical devices, automotive electronics, and consumer electronics.

Key Features:

  • Memory Size: The AT28BV256-25TC provides 256K (32,768 x 8) bits of memory, ensuring ample space for firmware storage, configuration parameters, or small data logging tasks.
  • Speed: This device features a fast access time of 250 nanoseconds, allowing for quick read operations which is crucial for time-sensitive applications.
  • Operating Voltage: It operates within a voltage range of 2.7V to 5.5V, making it versatile for both low-power and standard applications.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, the AT28BV256-25TC is built to withstand harsh environments and maintain reliable performance.
  • Endurance: The EEPROM is rated for a minimum of 100,000 write cycles, ensuring a long operational lifespan for products that require frequent data updates.
  • Data Retention: It offers a data retention period of at least 10 years, providing a secure and stable storage solution over time.
  • Package: The device comes in a 28-pin TSOP (Thin Small Outline Package) that is suitable for surface mount technology, contributing to the miniaturization of electronic assemblies.

The AT28BV256-25TC also features a simple byte and page write operation which does not require external high voltage, simplifying the memory interface and reducing the complexity of circuit design. Its inherent energy-saving features make it an eco-friendly choice for power-sensitive applications.

Overall, the AT28BV256-25TC EEPROM by Microchip Technology is a reliable and efficient solution for designers looking to enhance their system's memory capabilities. Its combination of speed, durability, and flexibility makes it an ideal choice for a multitude of electronic applications.

You May Also Be Interested in

STMicroelectronics
Integrated Circuit Memory 27C2001/PLCC/M27C2001/15C1 SGS THOMSON EEPROM KX8=256 PLCC
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
Microchip Technology
Fanout PCIe Switch, 12 Gbps, FBGA-1069, RoHS
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess