EN
  • EN
  • DE

AT28C04090PU

Part No AT28C04090PU
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046469-AT28C04090PU
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT28C04090PU CAD Model

Description

Microchip Technology AT28C040-90PU

The AT28C040-90PU is a high-performance electrically-erasable and programmable read-only memory (EEPROM) integrated circuit brought to you by Microchip Technology. This 4-megabit EEPROM provides robust storage solutions for a wide range of applications, ensuring data integrity and flexibility for designers and engineers.

Key Features

  • Memory Size: With a large 4-megabit (512K x 8) storage capacity, the AT28C040-90PU offers substantial space for firmware storage, configuration parameters, or any data that requires reliable non-volatile memory.
  • Speed: The device boasts an access time of 90 nanoseconds, which ensures swift data retrieval, enhancing the performance of the overall system in which it is used.
  • Interface: It operates with a parallel interface, providing a simple and straightforward connection to microcontrollers and other digital circuits.
  • Operating Voltage: The EEPROM operates at a voltage range of 5V, which is compatible with many standard digital systems and ensures stable operation.
  • Programming: The AT28C040-90PU can be easily programmed and erased in-system or in standard EPROM programmers, offering versatility and convenience for developers.
  • Endurance: It features high write endurance with a minimum of 10,000 write cycles, ensuring a long operational lifespan for applications that require frequent data updates.
  • Data Retention: Data retention is rated at a minimum of 10 years, providing reliable storage over an extended period.

Applications

The AT28C040-90PU is ideal for a variety of applications that require high-speed, non-volatile memory storage. It is commonly used in:

  • Embedded systems
  • Telecommunication equipment
  • Industrial control systems
  • Medical devices
  • Automotive electronics
  • Consumer electronics

With its combination of speed, high-density storage, and long-term reliability, the Microchip AT28C040-90PU EEPROM is a top choice for designers looking to enhance their systems with a dependable memory solution.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Agilent(Hewlett-Packard)
Need more? Email Us
Hewlett Packard
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
ADI Electronics
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess