EN
  • EN
  • DE
  • IT

AT42QT1111-MU

Part No AT42QT1111-MU
Manufacturer Microchip Technology
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC TOUCH SENSOR 11KEY 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
Mfr Microchip Technology
Series QTouch™
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Type Buttons
Proximity Detection No
Number of Inputs Up to 11
LED Driver Channels Up to 7
Interface SPI
Voltage - Supply 1.8V ~ 5.5V
Current - Supply 12mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Base Product Number AT42QT1111
Standard Package 6,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 565752-AT42QT1111-MU
Ultra Librarian 3D Model Ultra Librarian AT42QT1111-MU CAD Model

Description

Microchip Technology's AT42QT1111-MU Capacitive Touch Sensor IC

The AT42QT1111-MU is a state-of-the-art capacitive touch sensor IC designed and manufactured by Microchip Technology. This innovative component is engineered to provide reliable and responsive touch sensing capabilities for a wide range of applications, from consumer electronics to industrial control panels. With its compact QFN (Quantum Flat No-leads) package, the AT42QT1111-MU is an ideal choice for space-constrained designs, offering a sophisticated touch solution without compromising on performance or functionality.

At the heart of the AT42QT1111-MU lies Microchip's patented QTouch technology, which enables the IC to detect touch inputs through a variety of panel materials such as glass, plastic, or even wood. This versatility allows designers to create sleek, modern interfaces that can elevate the user experience of their products. The touch sensor supports up to 11 keys, with each key capable of individual tuning to ensure optimal sensitivity and false touch prevention.

The AT42QT1111-MU boasts a range of features that make it a robust and user-friendly choice for touch-sensitive applications. It includes integrated signal processing, which helps to minimize the impact of environmental noise and ensures stable touch detection in challenging conditions. The device also offers low power consumption, a critical attribute for battery-powered and portable devices, thereby extending their operational life.

For ease of integration, the AT42QT1111-MU provides a simple communication interface that can be easily interfaced with most microcontrollers. Developers can take advantage of the comprehensive support and resources provided by Microchip, including datasheets, application notes, and development tools, to accelerate their design process and bring their products to market more quickly.

In summary, the AT42QT1111-MU from Microchip Technology is a sophisticated and versatile touch sensor IC that delivers high-performance touch sensing capabilities for a multitude of user interfaces. Its combination of advanced features, ease of use, and Microchip's support infrastructure makes it an excellent choice for designers looking to incorporate reliable touch functionality into their next project.

You May Also Be Interested in

Texas Instruments
Capacitance-to-Digital Converter for Proximity Level Sensing Applications | IC CAPACITIVE SENSING 16WQFN
Lowest to $8.1492
Atmel
IC TOUCH SENSOR 1KEY SOT23-6
Lowest to $1.1642
Renesas Electronics America
SOIC 12.80X7.60X2.34 MM, 1.27MM
Need more? Email Us
Microchip Technology
SENSOR IC MTRX TOUCH6KEY 28-QFN / Capacitive Touch Screen 6 Key 28-Pin VQFN EP T/R
Lowest to $5.0142
Microchip Technology
IC TOUCH SENSOR 12CH 20SOIC
Lowest to $1.7205
Azoteq (Pty) Ltd
1 CH. CAPACITIVE SAR SENSOR FOR
Lowest to $1.3636
Semtech Corporation
IC TOUCH BUTTON CTLR 28MLPQ / Low Power, Capacitive Button Touch and Proximity Controller with LED Drivers and Analog Output
Need more? Email Us
Microchip Technology
SENSOR IC TOUCH/PROXMTY 1CH8SOIC / CHARGE-TRANSFER TOUCH SENSOR
Lowest to $3.5057
Microchip Technology
Capacitive Touch Screen 32-Pin QFN EP T/R / IC TOUCH SENSOR/LED DRVR 32VQFN
Lowest to $3.0718

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess