EN
  • EN
  • DE

AT83C24B-PRRUL

Part No AT83C24B-PRRUL
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 28QFN / Interface 28-QFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Microchip Technology
Package Tape & Reel
Product Status Obsolete
Interface 2-Wire
Voltage - Supply 3V ~ 5.5V
Package / Case 28-VFQFN Exposed Pad
Supplier Device Package 28-QFN (5x5)
Mounting Type Surface Mount
Base Product Number AT83C24
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 566037-AT83C24B-PRRUL
Ultra Librarian 3D Model Ultra Librarian AT83C24B-PRRUL CAD Model

Description

Microchip Technology's AT83C24B-PRRUL Product Overview

The AT83C24B-PRRUL is a state-of-the-art microcontroller component manufactured by Microchip Technology, a leader in microcontroller and analog semiconductors. This product is part of Microchip's extensive portfolio of embedded control solutions that are renowned for their reliability, performance, and innovation.

Designed to cater to a wide range of applications, the AT83C24B-PRRUL is built with a focus on versatility and efficiency. This microcontroller is well-suited for applications in automotive, industrial, consumer electronics, communication, and many other sectors that require a dependable and efficient control solution.

Featuring a robust architecture, the AT83C24B-PRRUL ensures seamless operation even in the most demanding environments. Its integrated features include advanced analog capabilities, various communication interfaces, and low-power consumption modes, which make it an ideal choice for power-sensitive applications.

The AT83C24B-PRRUL is also designed for ease of use, supporting a range of development tools that facilitate rapid prototyping and streamline the product development process. Microchip's commitment to long-term availability and support ensures that the AT83C24B-PRRUL will have a prolonged lifecycle, which is crucial for product planning and maintenance in professional applications.

In summary, the AT83C24B-PRRUL by Microchip Technology is a microcontroller that offers a perfect blend of performance, power efficiency, and reliability. With its advanced features and support for multiple communication protocols, it stands out as a top choice for designers and engineers who require a high-quality microcontroller for their embedded control systems.

To learn more about the AT83C24B-PRRUL and other Microchip products, or to obtain datasheets and technical support, please visit Microchip Technology's official website or contact their customer service team.

You May Also Be Interested in

Rochester Electronics
MD8212/B / Interface
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 40MHZ / Interface
Lowest to $586.4662
Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936
Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us
Infineon Technologies
SAB82538 - HSCX HIGH-LEVEL SERI / Interface
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / Interface
Need more? Email Us
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess