EN
  • EN
  • DE

AT91SO101-CG

Part No AT91SO101-CG
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Description MCU 32-Bit AT91SO10 ARM SC100 RISC 32KB ROM 3.3V 256-Pin BGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1004718-AT91SO101-CG
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT91SO101-CG CAD Model

Description

Microchip Technology AT91SO101-CG Overview

The AT91SO101-CG is a state-of-the-art secure microcontroller from Microchip Technology, designed to offer robust security solutions for a variety of applications. This powerful chip is part of Microchip's extensive portfolio of embedded control solutions and is specifically tailored for high-security and smart card applications.

Key Features

  • Advanced Security: The AT91SO101-CG is equipped with cutting-edge security features, including hardware accelerators for cryptographic functions, a true random number generator (TRNG), and dedicated hardware for protection against attacks.
  • High Performance: With its ARM-based processor core, this microcontroller delivers excellent computational speed and efficiency, making it suitable for demanding applications that require quick data processing and secure transactions.
  • Flexible Memory Options: The device includes a variety of memory configurations, offering designers the flexibility to choose the appropriate amount of storage for their specific application needs.
  • Low Power Consumption: Designed with power efficiency in mind, the AT91SO101-CG ensures minimal power usage during operation, which is critical for battery-powered and portable devices.

Applications

The AT91SO101-CG is ideal for a wide range of secure applications, including:

  • Banking and financial systems
  • Secure access control systems
  • Identification and authentication solutions
  • Secure communication devices
  • Mobile security applications

Technical Specifications

The technical specifications of the AT91SO101-CG include:

  • Processor: ARM-based secure core
  • Memory: Various options including EEPROM, Flash, and ROM
  • Security: Advanced cryptographic accelerators, TRNG, attack protection hardware
  • Power Supply Voltage: Specified for optimal low-power operation
  • Package: Compact and secure packaging suitable for smart card and embedded applications

For designers and engineers looking to integrate high-security features into their products, the AT91SO101-CG from Microchip Technology offers a reliable and secure microcontroller solution. Its combination of performance, security, and flexibility makes it a top choice for applications where data protection and confidentiality are paramount.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Intel
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess