EN
  • EN
  • DE

ATA8520-GHPW

Part No ATA8520-GHPW
Manufacturer Microchip Technology
Catalog RF Transmitters
Description IC RF SGL CHIP 32QFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Programmable Not Verified
Frequency 868MHz
Power - Output 14.5dBm
Current - Transmitting 33mA
Voltage - Supply 1.9V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Case / Package 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1510278-ATA8520-GHPW
Ultra Librarian 3D Model Ultra Librarian ATA8520-GHPW CAD Model

Description

N

You May Also Be Interested in

Microchip Technology
EMBEDDED C INCL 315MHZ TX / MCU 8-bit AVR RISC 4KB Flash 3.3V/5V 24-Pin VQFN EP T/R
Lowest to $3.5220
NXP / Nexperia
Lowest to $10.1866
Maxim Integrated
RF TRANSMITTER 120-235MHZ 48QFN
Lowest to $11.0118
Infineon Technologies
ASK Transmitter 345 MHz
Need more? Email Us
Atmel
UHF ASK/FSK Industrial Transmitter
Need more? Email Us
Atmel
UHF ASK/FSK Transmitter
Need more? Email Us
Microchip Technology
MCU W/TRANSMITTER ASK/FSK 24QFN / High flexible programmable transmitter
Need more? Email Us
STMicroelectronics
Industrial monitoring and control
Lowest to $2.3014
Rohm Semiconductor
RF XMITTER FM 76-108MHZ 28VFQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess