EN
  • EN
  • DE

ATMEGA164PV-10MUR

Part No ATMEGA164PV-10MUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 44VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197287-ATMEGA164PV-10MUR
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series AVR® ATmega
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Core Processor AVR
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 44-VFQFN Exposed Pad
Supplier Device Package 44-VQFN (7x7)
Ultra Librarian 3D Model Ultra Librarian ATMEGA164PV-10MUR CAD Model

Description

Microchip Technology ATMEGA164PV-10MUR

The ATMEGA164PV-10MUR is a high-performance, low-power AVR 8-bit microcontroller from Microchip Technology, renowned for its versatility and efficiency in a variety of applications. This microcontroller is based on the advanced RISC architecture, enabling it to execute powerful instructions in a single clock cycle. This results in a throughput approaching 1 MIPS per MHz, balancing power consumption and processing speed.

Key Features:

  • CPU Speed: This microcontroller operates at a speed of 10MHz, providing a solid balance between speed and power consumption.
  • Memory: It comes with 16KB of in-system self-programmable flash, 1KB EEPROM, and 1KB SRAM, offering ample space for code and data storage.
  • I/O Ports: The ATMEGA164PV-10MUR features 32 programmable I/O lines, allowing for flexible interfacing with a wide array of peripherals and devices.
  • Power Efficiency: With its picoPower technology, it's designed for power-sensitive applications, ensuring efficient operation even at low power levels.
  • Analog Features: It includes an analog comparator and a 10-bit analog-to-digital converter with up to 8 channels, enhancing its capability to handle analog signals.
  • Communication Options: The device supports a variety of communication protocols, including USART, SPI, and TWI (I2C), making it highly adaptable for serial communication needs.
  • Operating Voltage: It operates within a range of 1.8-5.5V, accommodating various power supply conditions.
  • Temperature Range: The microcontroller is designed to perform reliably in extreme conditions, with an operational temperature range of -40°C to 85°C.

The ATMEGA164PV-10MUR is available in a 44-TQFP (Thin Quad Flat Pack) package, which is suitable for surface-mount technology and ideal for space-constrained applications. Its robust feature set makes it an excellent choice for industrial control, sensor systems, automotive applications, and other embedded systems that require a high degree of reliability and efficiency.

Whether you're developing a complex control system or a simple IoT device, the ATMEGA164PV-10MUR offers a perfect blend of power, flexibility, and ease of use to bring your projects to life.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess