EN
  • EN
  • DE

ATMEGA8515L-8MUR

Part No ATMEGA8515L-8MUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 44VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor AVR
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 35
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
Data RAM Size 512 x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-VQFN (7x7)
Win Source Part Number 1020359-ATMEGA8515L-8MUR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATMEGA8515L-8MUR CAD Model

Description

Microchip Technology's ATMEGA8515L-8MUR Microcontroller

The ATMEGA8515L-8MUR from Microchip Technology is a high-performance, low-power AVR 8-bit microcontroller that combines 8KB ISP flash memory, 512-Byte EEPROM, 512-Byte SRAM, 35 general purpose I/O lines, 32 general purpose working registers, a JTAG interface for Boundary-scan, On-chip Debugging support and programming, and three flexible Timer/Counters with compare modes. Its versatility and reliability make it an excellent choice for a wide range of applications, particularly in the embedded systems market.

This microcontroller operates at a voltage range of 2.7V to 5.5V, ensuring compatibility with both 5V and 3.3V systems. It features a maximum clock frequency of 8MHz, which allows for robust processing capability while maintaining energy efficiency. The ATMEGA8515L-8MUR is designed for industrial applications and is available in a 44-lead TQFP package, making it suitable for space-constrained environments.

One of the notable characteristics of the ATMEGA8515L-8MUR is its Advanced RISC Architecture. The device boasts 130 powerful instructions, most of which are executed in a single clock cycle. This architecture enables the microcontroller to achieve throughputs approaching 1 MIPS per MHz, balancing power consumption and processing speed.

The microcontroller includes a variety of peripherals such as two 8-bit Timer/Counters with separate prescaler and compare mode, one 16-bit Timer/Counter with separate prescaler, compare mode, and capture mode, Real Time Counter with separate oscillator, three PWM channels, and a Universal Serial Interface. Additionally, it supports SPI and I2C communication protocols, which are essential for interfacing with other microcontrollers and peripherals.

For security and data integrity, the ATMEGA8515L-8MUR features a programmable Watchdog Timer with Internal Oscillator, an Analog Comparator, and on-chip Analog to Digital converter. These features contribute to the robustness and reliability of the microcontroller, making it an ideal choice for sophisticated and mission-critical applications.

Overall, the ATMEGA8515L-8MUR is a versatile and powerful microcontroller that delivers the performance and features needed for a wide range of applications. Its low power consumption, comprehensive feature set, and support for advanced communication protocols make it a smart choice for designers looking to create efficient and reliable embedded systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess