EN
  • EN
  • DE

ATMXT2952T2-DEV-PCB

Part No ATMXT2952T2-DEV-PCB
Manufacturer Microchip Technology
Catalog Evaluation and Demonstration Boards and Kits
Description ATMXT2952T2-DEV-PCB / mXT2952T2 Touch Screen Controller Interface Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Microchip Technology
Package Bulk
Type Interface
Function Touch Screen Controller
Utilized IC / Part mXT2952T2
Supplied Contents Board(s)
Base Product Number ATMXT2952
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Standard Package 1
Win Source Part Number 1007322-ATMXT2952T2-DEV-PCB
Ultra Librarian 3D Model Ultra Librarian ATMXT2952T2-DEV-PCB CAD Model

Description

Microchip Technology ATMXT2952T2-DEV-PCB

The ATMXT2952T2-DEV-PCB from Microchip Technology is a high-performance touch controller development platform designed for engineers and developers who are looking to create sophisticated user interfaces for their products. This development board is specifically tailored for the exploration and prototyping with Microchip's maXTouch® T series touchscreen controllers, offering a comprehensive environment for the development of capacitive touch sensing solutions.

Key Features:

  • maXTouch® T Series Controller: The board is built around the ATMXT2952T2, a powerful touch controller that supports up to 32 touch nodes, providing high sensitivity and noise immunity for a superior touch experience.
  • Ready-to-Use Development Platform: The ATMXT2952T2-DEV-PCB is designed to be a plug-and-play solution, allowing developers to quickly begin experimenting with touch interface designs without the need for extensive setup.
  • Extensive Sensor Support: The development board can interface with various sensor types, including self-capacitance and mutual capacitance sensors, providing flexibility for a range of applications.
  • Robust Software Tools: Microchip offers a suite of software tools that accompany the development board, including maXTouch Studio, which simplifies the process of configuring the touch controller and analyzing touch performance.
  • Flexible Connectivity: The board features USB connectivity for easy interfacing with a host computer, allowing for rapid data transfer and real-time analysis of touch sensor data.
  • On-Board Debugging: An on-board debugging interface facilitates easy programming and debugging, streamlining the development process and enabling rapid iteration of touch interface designs.

Whether you are developing touch interfaces for consumer electronics, automotive applications, or industrial control panels, the ATMXT2952T2-DEV-PCB provides a rich set of features to accommodate your needs. With its advanced touch controller, versatile sensor compatibility, and robust software tools, this development board is an ideal starting point for creating intuitive and responsive touch-based user interfaces.

Microchip's commitment to quality and support ensures that developers using the ATMXT2952T2-DEV-PCB have access to the resources and assistance they need to bring their touch interface projects to successful completion.

You May Also Be Interested in

Analog Devices Inc.
LTC4162 DC2038= LEAD ACID, ADJUS / LTC4162 Battery Charger Power Management Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM9714 KIT CDB6123 MB DC / WM9714 CODEC Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR LTC2955-1 / LTC2955-1 Push Button On/Off Controller Power Management Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
KIT DEV ECP3-95EA PCI EXPRESS / LatticeECP3 FPGA Device Family Connectivity Interface Evaluation Board
Need more? Email Us
Renesas Electronics America
EVALUATION BOARD FOR ISL6291 / ISL6291 Battery Charger Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9959 / AD9959 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD MCU / Evaluation Board
Need more? Email Us
Maxim Integrated
KIT DESIGN FOR DS21352 / DS21352 Framer and Line Interface Units (LIUs) Telecom Evaluation Board
Need more? Email Us
Texas Instruments
DEVELOPMENT SPECIALIZED / PGA305 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess