EN
  • EN
  • DE

ATSAMD20J17A-AUT

Part No ATSAMD20J17A-AUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64TQFP / ARM® Cortex®-M0+ SAM D20J Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 52
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 20x12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number ATSAMD20
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number ATSAMD20J17A-AUTCT,ATSAMD20J17A-AUTTR,ATSAMD20J17A-AUTDKR
Standard Package 1,500
Win Source Part Number 1319259-ATSAMD20J17A-AUT
Ultra Librarian 3D Model Ultra Librarian ATSAMD20J17A-AUT CAD Model

Description

Microchip Technology's ATSAMD20J17A-AUT: A High-Performance Microcontroller

The ATSAMD20J17A-AUT from Microchip Technology is a robust, low-power microcontroller that is part of the SAM D20 family, based on the high-performance 32-bit ARM Cortex-M0+ processor. Designed for automotive and industrial applications, this device offers a perfect blend of power efficiency and processing capability, making it an ideal choice for a wide range of embedded systems.

Operating at a maximum frequency of 48MHz, the ATSAMD20J17A-AUT comes with 128KB of flash memory and 16KB of SRAM, providing ample space for complex application code and data storage. Its rich set of peripherals includes multiple serial communication modules, which support I2C, SPI, and USART, allowing for flexible communication options with other components in a system.

The microcontroller's 32-pin package is designed with space-constrained applications in mind, ensuring a compact footprint without compromising on functionality. Additionally, its extended temperature range makes it suitable for operation in harsh environments, typical of automotive and industrial settings.

The ATSAMD20J17A-AUT also features integrated analog components, such as a 10-bit ADC with up to 350ksps, and a 10-bit DAC for analog interfacing, which are crucial for sensor-based applications that require precise data acquisition and control. With its power-saving modes, including Idle and Standby, the microcontroller is optimized for applications that necessitate low power consumption without sacrificing performance.

In terms of safety and reliability, the ATSAMD20J17A-AUT is designed to meet the stringent requirements of the automotive industry, including AEC-Q100 qualification. It also includes features like a Watchdog Timer, Brown-out Detector, and a full complement of protection features to ensure stable and reliable operation.

Developers can take advantage of the extensive support and development tools provided by Microchip, including the Atmel Studio IDE, Atmel Software Framework, and integrated debuggers. This support, combined with the microcontroller's rich feature set, makes the ATSAMD20J17A-AUT an excellent choice for developers looking to create sophisticated and reliable automotive or industrial applications.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9729 $59.6748
25+ $4.6521 $116.3025
39+ $4.4917 $175.1763
56+ $4.1709 $233.5704
73+ $4.0104 $292.7592
91+ $3.8500 $350.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,070 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess