EN
  • EN
  • DE

ATSAMD51P20A-CTUT-EFP

Part No ATSAMD51P20A-CTUT-EFP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 120TFBGA / ARM® Cortex®-M4F SAM D51 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 120-TFBGA (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM D51
Package Tape & Reel
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity EBI/EMI, I²C, IrDA, LINbus, MMC/SD, QSPI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 99
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 256K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.63V
Data Converters A/D 32x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 120-TFBGA
Supplier Device Package 120-TFBGA (8x8)
Base Product Number ATSAMD51
Standard Package 3,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1337581-ATSAMD51P20A-CTUT-EFP
Ultra Librarian 3D Model Ultra Librarian ATSAMD51P20A-CTUT-EFP CAD Model

Description

Microchip Technology's ATSAMD51P20A-CTUT-EFP Microcontroller

The ATSAMD51P20A-CTUT-EFP is a high-performance, feature-rich microcontroller unit (MCU) from the reputable Microchip Technology. Designed to cater to the needs of the modern tech industry, this MCU is built around a powerful ARM Cortex-M4 processor, making it an ideal choice for a wide range of applications, including industrial control systems, Internet of Things (IoT) devices, and complex sensor systems.

With a maximum CPU speed of 120 MHz, the ATSAMD51P20A-CTUT-EFP boasts efficient processing capabilities that can handle complex algorithms and multitasking with ease. It comes with a substantial 1MB of flash memory and 256KB of SRAM, which provides ample space for application code and data storage. The large memory size ensures that developers have the flexibility to implement sophisticated programs without worrying about space constraints.

This MCU features a rich set of peripherals that enhance its connectivity and control capabilities. It includes multiple serial communication modules, such as I2C, SPI, and UART, which allow for easy interfacing with various external devices. Additionally, the ATSAMD51P20A-CTUT-EFP supports USB connectivity, providing a convenient way to communicate with computers and other USB host devices.

The device also excels in power efficiency, thanks to its advanced power management features. It can operate in multiple power-saving modes, making it suitable for battery-powered applications where energy conservation is critical. Furthermore, the MCU is equipped with a 12-bit analog-to-digital converter (ADC), which enables precise measurement of analog signals, an essential feature for sensor-based applications.

Encased in a 100-pin TQFP (Thin Quad Flat Pack) package, the ATSAMD51P20A-CTUT-EFP is designed for easy integration into PCB designs. It also supports a wide range of operating voltages from 1.71V to 3.63V, providing designers with the flexibility to use it in various power environments.

In conclusion, the ATSAMD51P20A-CTUT-EFP from Microchip Technology is a versatile and powerful microcontroller that is well-suited for advanced embedded systems. Its combination of high-speed processing, large memory capacity, extensive peripheral set, and power efficiency make it an excellent choice for developers looking to create cutting-edge electronic products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess