EN
  • EN
  • DE

ATSAMDA1G16B-ABT

Part No ATSAMDA1G16B-ABT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 48TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 64KB (64K x 8) FLASH 48-TQFP (7x7)
Manufacturer Microchip Technology
Series SAM DA1, Functional Safety (FuSa)
Package Reel - TR
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I²C, SCI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 38
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Supply Voltage 2.7V ~ 3.63V
Data Converters A/D 14x12b; D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 48-TQFP
Case / Package 48-TQFP (7x7)
Family Name ATSAMDA1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number ATSAMDA1G16B-ABTDKR, ATSAMDA1G16B-ABTCT, ATSAMDA1G16B-ABTTR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862512-ATSAMDA1G16B-ABT
Ultra Librarian 3D Model Ultra Librarian ATSAMDA1G16B-ABT CAD Model

Description

The ATSAMDA1G16B-ABT is a high-performance, feature-rich microcontroller unit (MCU) from Microchip Technology, designed to cater to the demands of a wide range of applications. This MCU is part of the SAM D family, which is renowned for its power efficiency and robust processing capabilities. It is particularly well-suited for industrial control, consumer electronics, Internet of Things (IoT) devices, and automotive applications.

Key Features:

  • Core: ARM Cortex-M0+ CPU, which operates at a maximum frequency of 48 MHz, offering a balanced blend of energy efficiency and computational power.
  • Memory: Comes equipped with 64KB of flash memory and 8KB of SRAM, providing ample space for code storage and efficient data handling.
  • I/O Capabilities: Features a rich set of input/output options including multiple serial communication modules, which support I2C, SPI, and USART interfaces, enabling versatile peripheral connectivity.
  • Analog Features: Integrated analog functionalities such as a 12-bit ADC (Analog to Digital Converter) with up to 350 ksps, and a 10-bit DAC (Digital to Analog Converter) for precise analog signal processing.
  • Timers and Counters: Includes several timer/counters and PWM (Pulse Width Modulation) channels, which are essential for controlling motors, managing time-related tasks, and generating PWM signals for various applications.
  • Package: Available in a 32-pin QFN (Quad-Flat No-leads) package, offering a compact footprint that is ideal for space-constrained applications.
  • Operating Voltage: Supports a wide operating voltage range from 1.62V to 3.63V, allowing for flexibility in power supply design.
  • Temperature Range: Designed to operate over an industrial temperature range of -40°C to 85°C, ensuring reliable performance under extreme conditions.

The ATSAMDA1G16B-ABT also includes advanced security features to safeguard your applications from external threats. With its comprehensive set of peripherals, low power consumption, and robust security options, this microcontroller is an excellent choice for designers looking to develop sophisticated and secure embedded systems.

Whether you are designing a smart sensor network, an energy-efficient wearable, or a complex automotive control system, the ATSAMDA1G16B-ABT provides the performance and features necessary to create innovative and reliable products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2721 $62.7210
23+ $5.1464 $118.3672
35+ $4.9856 $174.4960
48+ $4.8248 $231.5904
62+ $4.6639 $289.1618
83+ $4.1815 $347.0645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess