EN
  • EN
  • DE

ATSHA204-TH-CZ-T

Part No ATSHA204-TH-CZ-T
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC AUTHENTICATION CHIP 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Microchip Technology
Series CryptoAuthentication™
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Type Authentication Chip
Applications Networking and Communications
Mounting Type Surface Mount
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number ATSHA204
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 566908-ATSHA204-TH-CZ-T
Ultra Librarian 3D Model Ultra Librarian ATSHA204-TH-CZ-T CAD Model

Description

Microchip Technology ATSHA204-TH-CZ-T

The ATSHA204-TH-CZ-T is a sophisticated cryptographic device from Microchip Technology that provides a wealth of security features for various applications. This small, but powerful, device is part of the CryptoAuthentication™ family, designed to offer hardware-based storage for cryptographic keys and the execution of cryptographic algorithms, ensuring a new level of security for electronic systems.

With its robust security features, the ATSHA204-TH-CZ-T is particularly suitable for applications where protecting sensitive data and preventing unauthorized access is paramount. This includes use cases in IoT devices, industrial control systems, medical devices, and any system where secure key storage and secure authentication are necessary.

Key Features:

  • Secure Key Storage: The device provides a tamper-resistant storage area for cryptographic keys, which is essential for maintaining the confidentiality and integrity of the keys.
  • Hardware-based Security: The ATSHA204-TH-CZ-T utilizes hardware acceleration for cryptographic operations, delivering high performance and resistance against software-based attacks.
  • Multiple I/O Interfaces: It supports I2C communication, making it easy to integrate with a wide range of microcontrollers and processors.
  • Small Form Factor: The device comes in a compact SOT-23 package, which is ideal for space-constrained applications.
  • Low Power Consumption: It is designed for low-power operation, which is critical for battery-powered and energy-sensitive applications.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to +85°C, it is suitable for harsh environments and outdoor applications.

The ATSHA204-TH-CZ-T also supports a host of cryptographic algorithms including SHA-256 hashing, which is widely recognized for its security and is used extensively in various security protocols and systems. The device's unique serial number and built-in random number generator further enhance security, enabling the implementation of secure boot, secure firmware updates, and secure communication protocols.

In conclusion, the ATSHA204-TH-CZ-T from Microchip Technology is a high-security, cost-effective solution for your cryptographic needs, ensuring that your products and systems are protected against evolving security threats.

You May Also Be Interested in

Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.6606
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess