EN
  • EN
  • DE

ATUC128D3-Z2UT

Part No ATUC128D3-Z2UT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 13 Weeks
Features AVR series Microcontroller IC 32-Bit 48MHz 128KB (128K x 8) FLASH 64-QFN (9x9)
Manufacturer Microchip Technology
Series AVR®32 UC3 D
Package Tray
Core Processor AVR
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 51
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Supply Voltage 1.65V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-VFQFN Exposed Pad
Case / Package 64-QFN (9x9)
Family Name ATUC128
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862594-ATUC128D3-Z2UT
Ultra Librarian 3D Model Ultra Librarian ATUC128D3-Z2UT CAD Model

Description

The ATUC128D3-Z2UT is a high-performance, low-power microcontroller from Microchip Technology, designed to cater to a wide range of embedded applications. This microcontroller is part of the AVR® UC3 D Series and is built on the 32-bit AVR architecture, which is renowned for its efficiency and processing power.

Key Features

  • Core: 32-bit AVR UC3
  • Operating Frequency: Up to 60 MHz, providing robust performance for complex tasks.
  • Flash Memory: 128 KB, allowing ample space for application code and data storage.
  • SRAM: 32 KB, ensuring smooth execution with sufficient working memory.
  • Operating Voltage: 1.65V - 3.6V, making it suitable for battery-powered and low-power applications.
  • I/O Pins: A generous number of programmable I/O lines for versatile peripheral connectivity.
  • Communication Interfaces: Includes UART, SPI, and I2C, offering flexible options for serial communication.
  • Timers/Counters: Advanced timer/counter options for precise event measurement and real-time control.
  • Analog Features: Features an analog-to-digital converter (ADC) for interfacing with analog sensors and devices.

Applications

The ATUC128D3-Z2UT is ideal for a variety of applications, including industrial control systems, medical devices, automotive systems, and Internet of Things (IoT) devices. Its robust feature set enables developers to implement complex algorithms and control systems efficiently.

Quality and Reliability

As with all Microchip products, the ATUC128D3-Z2UT is designed to meet high standards of quality and reliability. It is suitable for applications that require long-term operation without failure, ensuring dependable performance in critical systems.

Support and Resources

Microchip Technology provides extensive support and resources for the ATUC128D3-Z2UT, including datasheets, technical documentation, application notes, and development tools. This support helps designers and engineers to accelerate the development process and bring their products to market faster.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.9657 $76.9657
2+ $63.1519 $126.3038
3+ $61.1780 $183.5340
4+ $59.2041 $236.8164
6+ $57.2314 $343.3884
7+ $51.3109 $359.1763
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,040 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess