EN
  • EN
  • DE
  • IT

CAP1126-1-AP-TR

Part No CAP1126-1-AP-TR
Manufacturer Microchip Technology
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC TOUCH SENSOR/LED DRVR 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Reel - TR
Type Buttons
Proximity Detection Yes
Number of Inputs 6
LED Driver Channels 2
Interface I2C, SMBus, SPI
Operating Supply Voltage 3 V ~ 3.6 V
Operating Supply Current 500μA
Operating Temperature Range -40°C ~ 125°C
Package 16-TQFN Exposed Pad
Manufacturer Package 16-TQFN (4x4)
Manufacturer Homepage www.microchip.com
Win Source Part Number 745068-CAP1126-1-AP-TR
Popularity Medium
Supply and Demand Status Limited
Family Name CAP1126
Introduction Date June 28, 2002
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian CAP1126-1-AP-TR CAD Model

Description

Microchip Technology's CAP1126-1-AP-TR Touch Sensor

The CAP1126-1-AP-TR from Microchip Technology is a sophisticated touch sensor solution designed to provide a highly responsive and intuitive user interface for a wide range of electronic devices. This compact sensor is part of Microchip's CAP11XX family, known for their reliability and ease of integration into various applications.

At the heart of the CAP1126-1-AP-TR lies a capacitive touch sensor controller that supports up to six touch channels, making it an ideal choice for implementing multiple touch buttons with a single chip. The sensor's ability to detect and respond to the slightest touch ensures a seamless and interactive experience for the end-user.

One of the key features of the CAP1126-1-AP-TR is its SmartSense™ auto-tuning technology, which eliminates the need for manual tuning of the sensor's sensitivity. This advanced feature simplifies the design process and helps to reduce time-to-market for products utilizing this sensor. Additionally, the Power Button feature allows designers to implement a dedicated hardware-based power key, ensuring reliable device wake-up functionality.

The CAP1126-1-AP-TR also includes robust on-chip noise filtering algorithms, which help to minimize the impact of external noise and ensure stable operation in challenging environments. The sensor's built-in calibration mechanism further enhances its performance by compensating for changes in the environment or the device's enclosure over time.

For ease of communication, the CAP1126-1-AP-TR offers an I2C interface, allowing for straightforward integration with microcontrollers and other digital systems. The sensor is available in a compact 3x3 mm 16-pin QFN package, which is not only space-efficient but also conducive to modern, sleek product designs.

In conclusion, the CAP1126-1-AP-TR from Microchip Technology is a versatile and reliable touch sensor that offers designers a wealth of features to create innovative and user-friendly interfaces. Whether deployed in consumer electronics, home appliances, or industrial controls, this touch sensor stands out for its performance, ease of use, and integration flexibility.

You May Also Be Interested in

Microchip Technology
IC TOUCH SENSOR 6CH 10VDFN
Lowest to $12.8898
Azoteq (Pty) Ltd
1 CH. CAPACITIVE SAR SENSOR FOR
Lowest to $1.3636
Microchip Technology
IC TOUCH SENSOR 12CH 20SOIC
Lowest to $1.7205
Microchip Technology
IC TOUCH SENSOR/LED DRVR 20QFN
Lowest to $3.4412
Renesas Electronics America
IC TOUCH SENSOR 75W 16VFQFPN
Need more? Email Us
STMicroelectronics
IC SENSOR TOUCH/PROX 1CH 8SOIC / Capacitive Touch Screen 8-Pin SO N T/R
Need more? Email Us
Rohm Semiconductor
IC CAP SENSOR SWITCH 16CH 32VQFN
Lowest to $4.0600
Cypress Semiconductor Corp
IC MBR 10 BUTTON 10 LED 48QFN
Lowest to $1.5876
Renesas Electronics America
SOIC 12.80X7.60X2.34 MM, 1.27MM
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4429 $51.3009
50+ $2.0044 $100.2200
78+ $1.9418 $151.4604
107+ $1.8792 $201.0744
138+ $1.8165 $250.6770
185+ $1.6286 $301.2910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,640 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess