EN
  • EN
  • DE

CAP1293-1-SN

Part No CAP1293-1-SN
Manufacturer Microchip Technology
Catalog Interface - Sensor, Capacitive Touch
Description 3-CHANNEL CAPACITIVE TOUCH SENSO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)InterfaceSensor, Capacitive Touch
Manufacturer Microchip Technology
Packaging Tube
Part Status Active
Type Buttons
Proximity Detection Yes
Number of Inputs 3
Interface I2C, SMBus
Resolution 8 b
Voltage - Supply 3V ~ 5.5V
Current - Supply 750μA
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number CAP1293
Ultra Librarian 3D Model Ultra Librarian CAP1293-1-SN CAD Model

You May Also Be Interested in

Microchip Technology
3 CHANNEL TOUCH CONTROLLER, GPIO
Lowest to $2.2940
Azoteq (Pty) Ltd
IC TOUCH BUTTONS 18-WLCSP
Need more? Email Us
Microchip Technology
IC TOUCH SENSOR 7KEY 32QFN
Lowest to $4.4638
Microchip Technology
Touch Screen Controllers MXT1066T2 - maXTouch 114 Ball device
Lowest to $14.5523
ON Semiconductor
IC TOUCH SENSOR
Need more? Email Us
Azoteq (Pty) Ltd
4 CHANNEL MUTUAL/SELF-CAPACITIVE
Need more? Email Us
Microchip Technology
IC TOUCH SENSOR CAP 3CH 8SOIC
Lowest to $1.5133
SANYO Semiconductor (U.S.A) Corporation
CAPACITIVE TOUCH SENSORS
Need more? Email Us
Microchip Technology
3-CHANNEL CAPACITIVE TOUCH SENSO
Lowest to $1.3636

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3636 $54.5440
90+ $1.1189 $100.7010
140+ $1.0839 $151.7460
195+ $1.0490 $204.5550
250+ $1.0140 $253.5000
330+ $0.9091 $300.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,751 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess