EN
  • EN
  • DE

COM20020I-DZD-TR

Part No COM20020I-DZD-TR
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC CONTROLLER ARCNET 28PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 32 Weeks
Features ARCNET Controller ARCNET 878.1 - Interface 28-PLCC (11.51x11.51)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Package 28-LCC (J-Lead)
Case / Package 28-PLCC (11.51x11.51)
Family Name COM20020
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number COM20020I-DZD-DKR, COM20020I-DZDDKR, COM20020I-DZD-CT
Quantity per package 750
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915673-COM20020I-DZD-TR
Ultra Librarian 3D Model Ultra Librarian COM20020I-DZD-TR CAD Model

Description

The COM20020I-DZD-TR, manufactured by Microchip Technology, is a state-of-the-art integrated circuit designed for advanced networking solutions. This device is a key component in the realm of communication technologies, specifically tailored for local area network (LAN) systems that require high-speed and reliable data transfer.

Key Features

  • ARCNET Controller: At its core, the COM20020I-DZD-TR is an ARCNET (Attached Resource Computer NETwork) controller chip that provides efficient and robust network communication. ARCNET is a well-established protocol known for its simplicity and reliability in industrial environments.
  • High-Speed Data Rates: The device supports data rates up to 10 Mbps, making it suitable for applications that demand fast data transmission without compromising data integrity.
  • On-Chip Memory: It comes equipped with on-chip memory buffers, which help in managing data flow and ensuring smooth network operations even under heavy load conditions.
  • Extended Temperature Range: The COM20020I-DZD-TR is designed to operate over an extended industrial temperature range, making it ideal for use in harsh environmental conditions.
  • Surface Mount Package: This component is available in a surface-mount package, specifically in a Tape and Reel (TR) format, which facilitates automated assembly processes and is conducive to mass production.

Applications

The versatility of the COM20020I-DZD-TR allows it to be integrated into a wide variety of applications, including:

  • Industrial automation and control systems
  • Building automation and management
  • Automotive networks
  • Point of sale systems
  • Robotics

Quality and Reliability

Microchip Technology is a leader in the semiconductor industry, known for its commitment to quality and reliability. The COM20020I-DZD-TR is built to meet the stringent requirements of industrial applications and is backed by Microchip's robust support and service network.

In summary, the COM20020I-DZD-TR from Microchip Technology is an exceptional ARCNET controller chip that offers high-speed networking capabilities, resilience to tough environments, and ease of integration, making it a top choice for designers and engineers working on advanced communication systems.

You May Also Be Interested in

Microchip Technology
IC USB HUB CNTRL I2C/SPI 100VQFN / USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Lowest to $19.0705
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $1.5857
NXP / Nexperia
IC UART SINGLE W/FIFO 16-TSSOP / RS232, RS485 Controller I²C, SPI, UART Interface 16-TSSOP
Lowest to $5.2109
Microchip Technology
IC USB 3.1 TO ETHER CNTRL 64SQFN / USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-SQFN (9x9)
Lowest to $23.1418
Microchip Technology
IC HUB CTLR USB 56VQFN / USB Hub Controller USB 2.0, USB 3.2 USB Interface 56-VQFN (7x7)
Lowest to $11.6245
Microchip Technology
2/3-PORT ETHERCAT SLAVE CTLR / Ethernet Controller 10/100 Base-T/TX Bus Interface 64-QFN (9x9)
Lowest to $11.7294
Microchip Technology
IC USB HUB CONTROLLER 48VQFN / USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
Need more? Email Us
MaxLinear Inc
IC UART TXRX 512B 1CH 28QFN / USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)
Lowest to $5.0397
Microchip Technology
IC HUB CTLR USB 2PORT 56SQFN / USB Hub Controller USB 3.1 SPI Interface 56-VQFN (7x7)
Lowest to $26.6262

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess