EN
  • EN
  • DE

DSPIC30F2011T-20I/SO

Part No DSPIC30F2011T-20I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 12KB FLASH 18SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features dsPIC series Microcontroller IC 16-Bit 20 MIPS 12KB (4K x 24) FLASH 18-SOIC
Manufacturer Microchip Technology
Series dsPIC™ 30F
Package Reel - TR
Part Status Obsolete
Core Processor dsPIC
Core Size 16-Bit
Speed 20 MIPS
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 12KB (4K x 24)
Program Memory Type FLASH
Supply Voltage 2.5V ~ 5.5V
Data Converters A/D 8x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 18-SOIC (0.295", 7.50mm Width)
Case / Package 18-SOIC
Family Name DSPIC30F2011
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869721-DSPIC30F2011T-20I/SO
Ultra Librarian 3D Model Ultra Librarian DSPIC30F2011T-20I/SO CAD Model

Description

Microchip Technology DSPIC30F2011T-20I/SO Product Overview

The DSPIC30F2011T-20I/SO is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to offer a perfect blend of the powerful DSP (Digital Signal Processing) and microcontroller functionalities. It's housed in a compact SOIC (Small Outline Integrated Circuit) package, which makes it suitable for space-constrained applications.

This DSC operates at a maximum frequency of 20 MHz and features a modified Harvard architecture with an instruction set optimized for digital signal processing and control applications. It is well-suited for a broad range of applications, including motor control, power conversion, sensor processing, and more, where reliable and efficient processing is crucial.

Key Features:

  • Core: The DSPIC30F2011T-20I/SO boasts a 16-bit dsPIC core with a 24-bit wide instructions set and 16-bit wide data path, which allows for excellent computational performance and efficient code execution.
  • Program Memory: It comes with 12 KB of flash memory, providing a reliable storage solution for the user's application code.
  • RAM: This device is equipped with 1 KB of SRAM, offering ample space for data storage and manipulation.
  • Digital I/O: It features 18 I/O pins, which can be configured to interface with a wide range of peripherals, sensors, and actuators.
  • Timers: Multiple integrated timers, including a 16-bit timer and a watchdog timer, support precise event management and system reliability.
  • Analog-to-Digital Converter (ADC): The built-in 10-bit ADC with up to 4 input channels enables the DSC to convert analog signals to digital data for processing.
  • Communication Interfaces: It supports various serial communication protocols such as UART, SPI, and I2C, allowing for versatile connectivity options.
  • Temperature Range: The device operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Supply Voltage: It is designed to work with a supply voltage range of 2.5V to 5.5V, accommodating various power supply designs.

The DSPIC30F2011T-20I/SO also includes advanced features such as interrupt handling, power-saving modes, and a flexible clock system, which together contribute to its robust performance and suitability for demanding applications. With its integration of DSP and microcontroller features, the DSPIC30F2011T-20I/SO from Microchip Technology represents a versatile and efficient solution for designers looking to optimize their embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9178 $58.7670
36+ $3.2144 $115.7184
56+ $3.1139 $174.3784
77+ $3.0134 $232.0318
100+ $2.9129 $291.2900
133+ $2.6115 $347.3295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,776 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess