EN
  • EN
  • DE

DSPIC30F3011-30I/PT

Part No DSPIC30F3011-30I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 24KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor dsPIC
Part Core Size 16-Bit
Speed(Frequency) 30 MIPs
Number of I/O 30
Program Memory Size 24KB (8K x 24)
Program Memory Type FLASH
EEPROM Size 1K x 8
Data RAM Size 1K x 8
Supply Voltage - Operating 2.5 V to 5.5 V
Data Converters A/D 9x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-TQFP (10x10)
Win Source Part Number 014908-DSPIC30F3011-30I/PT
Family Name DSPIC30F3011
Introduction Date October 27, 2004
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DSPIC30F3011-30I/PT CAD Model

Description

Microchip Technology's DSPIC30F3011-30I/PT Product Overview

The DSPIC30F3011-30I/PT is a high-performance digital signal controller (DSC) from Microchip Technology designed to bridge the gap between microcontrollers (MCUs) and digital signal processors (DSPs). It is part of Microchip's dsPIC30F family, which is well-suited for applications that require advanced digital signal processing capabilities along with the ease-of-use of a traditional microcontroller.

Key Features

  • Core Performance: The DSPIC30F3011-30I/PT features a 16-bit modified Harvard architecture that can execute up to 30 Million Instructions Per Second (MIPS) at 30MHz, providing the computational power necessary for complex algorithms and signal processing tasks.
  • Program Memory: It comes with 24KB of flash program memory, ensuring ample space for your application code and signal processing algorithms.
  • Data RAM: With 2KB of data RAM, this DSC has enough memory to handle data-intensive operations and buffering.
  • I/O and Peripherals: A wide range of peripherals including UART, SPI, and I2C interfaces, along with 6 input capture and 6 output compare/PWM modules, make this controller highly versatile for interfacing with other devices and handling various tasks.
  • Analog Features: The device features a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, allowing for accurate analog signal measurement and conversion.
  • Robust Timers: It includes two 16-bit and one 32-bit timer, providing precise timing and control capabilities.
  • Temperature Range: The DSPIC30F3011-30I/PT is designed to operate over the industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Package: This DSC is available in a 64-pin TQFP (Thin Quad Flat Package), which is suitable for space-constrained applications.

Applications

The DSPIC30F3011-30I/PT is ideal for a variety of applications where advanced control and signal processing are required. Common applications include motor control, power conversion, industrial control systems, automotive applications, and audio processing. Its robust feature set also makes it an excellent choice for developing embedded systems that require high-speed computation and precise timing.

Summary

In summary, the DSPIC30F3011-30I/PT from Microchip Technology is a powerful and versatile digital signal controller that combines the best features of MCUs and DSPs. With its high-speed processing capabilities, generous memory allocation, and comprehensive set of peripherals, it stands out as an excellent choice for engineers and developers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2526 $50.7682
17+ $5.9509 $101.1653
27+ $5.7649 $155.6523
36+ $5.5789 $200.8404
47+ $5.3930 $253.4710
63+ $4.8351 $304.6113
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess