EN
  • EN
  • DE

DSPIC30F3012-30I/P

Part No DSPIC30F3012-30I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 24KB FLASH 18DIP / dsPIC dsPIC™ 30F Microcontroller IC 16-Bit 30 MIPs 24KB (8K x 24) FLASH 18-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 30 MIPs
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 24KB (8K x 24)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 2.5V ~ 5.5V
Data Converters A/D 8x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 18-DIP (0.300", 7.62mm)
Supplier Device Package 18-PDIP
Base Product Number DSPIC30F3012
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number DSPIC30F301230IP,DSPIC30F3012-30IP
Standard Package 25
Win Source Part Number 1319072-DSPIC30F3012-30I/P
Ultra Librarian 3D Model Ultra Librarian DSPIC30F3012-30I/P CAD Model

Description

Microchip Technology's DSPIC30F3012-30I/P

The DSPIC30F3012-30I/P is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to offer the best of both worlds: the processing power of a DSP and the functionality of a microcontroller. This versatile component is ideal for applications that require complex computations, real-time processing, and precise control, such as motor control, power supplies, and embedded control systems.

Key Features:

  • CPU: The heart of the DSPIC30F3012-30I/P is a 16-bit modified Harvard architecture processor, which delivers up to 30 MIPS performance at 30 MHz, providing the computational power needed for demanding applications.
  • Program Memory: It comes with 12KB of flash memory, allowing for robust and flexible program storage, and ensuring long-term stability for your application's firmware.
  • Data RAM: With 512 bytes of RAM, this DSC has ample space for data manipulation and buffer storage, ensuring smooth and efficient operation.
  • Peripherals: A variety of peripherals are integrated, including a 10-bit A/D converter, PWM outputs, and multiple communication interfaces such as UART, SPI, and I2C, providing a high level of functionality and connectivity options.
  • Temperature Range: The device operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Packaging: Housed in a 28-pin PDIP package, the DSPIC30F3012-30I/P is easy to integrate into a wide range of circuit boards and systems.
  • Power Management: Low-power modes are available for power-sensitive applications, helping to extend battery life and reduce energy consumption.

Applications:

The DSPIC30F3012-30I/P is well-suited for a variety of applications, particularly those that require precise timing, high-speed computation, and analog integration. These include:

  • Advanced motor control systems
  • Automotive and aerospace electronics
  • Industrial control systems
  • Power management and conversion
  • Audio processing and telecommunication

With its robust feature set and impressive performance capabilities, the DSPIC30F3012-30I/P from Microchip Technology is an excellent choice for designers who need a reliable and powerful digital signal controller for their next project.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess