EN
  • EN
  • DE

DSPIC33FJ64GP306-I/PT

Part No DSPIC33FJ64GP306-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 64TQFP / MCU 16-bit dsPIC RISC 64KB Flash 3.3V 64-Pin TQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 33F
Packaging Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals AC'97, Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 53
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 18x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 773578-DSPIC33FJ64GP306-I/PT
Popularity Medium
Supply and Demand Status Limited
Family Name DSPIC33FJ64GP306
Introduction Date May 16, 2007
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ64GP306-I/PT CAD Model

Description

The dsPIC33FJ64GP306-I/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the computational power and control capabilities of a DSP integrated with the functionality of a microcontroller (MCU). This DSC is part of Microchip's dsPIC33F family and is ideal for applications requiring sophisticated timing, control and monitoring capabilities.

Key Features:

  • Core: 16-bit dsPIC33F CPU with modified Harvard architecture.
  • Memory: 64KB of Flash program memory and 8KB of SRAM data memory.
  • Speed: Operating at speeds up to 40 MIPS (Mega Instructions Per Second).
  • Digital Signal Processing: Enhanced DSP engine for digital filtering and signal processing tasks.
  • Timers: Multiple 16-bit and 32-bit timers for precise event timing and waveform generation.
  • Peripherals: Includes UART, SPI, I2C modules, and up to 35 General Purpose I/O pins for versatile connectivity and control options.
  • ADC: 10-bit Analog-to-Digital Converter with multiple channels for sensor interfacing and data acquisition.
  • Temperature Range: Industrial grade with an operating temperature range of -40°C to +85°C.
  • Package: 64-pin TQFP (Thin Quad Flat Package) that provides a compact footprint for space-constrained applications.
  • Power Management: Flexible power management options supporting Power Saving modes for energy efficiency.
  • High-Resolution PWM: Supports high-resolution Pulse Width Modulation for advanced motor control and power conversion applications.

Applications:

The dsPIC33FJ64GP306-I/PT is suitable for a wide range of applications, including but not limited to:

  • Advanced Motor Control
  • Power Supply and Conversion
  • Industrial Automation
  • Automotive and Transportation Systems
  • Embedded Audio and Voice Processing
  • Medical Devices
  • Instrumentation and Measurement Systems

Conclusion:

With its robust architecture, extensive peripheral set, and DSP capabilities, the dsPIC33FJ64GP306-I/PT from Microchip Technology stands out as a versatile and efficient solution for developers looking to integrate advanced control into their embedded systems. Its balance of control features and computational power makes it a top choice for engineers in a diverse array of sophisticated electronic applications.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.6888 $63.4440
12+ $10.4113 $124.9356
18+ $10.0859 $181.5462
24+ $9.7606 $234.2544
31+ $9.4353 $292.4943
41+ $8.4592 $346.8272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 133 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess