EN
  • EN
  • DE

DSPIC33FJ64GS606-E/MR

Part No DSPIC33FJ64GS606-E/MR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 64VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features dsPIC series Microcontroller IC 16-Bit 40 MIPs 64KB (64K x 8) FLASH 64-VQFN (9x9)
Manufacturer Microchip Technology
Series Automotive, AEC-Q100, dsPIC™ 33F
Package Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, QEI, POR, PWM, WDT
Number of I/O 58
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 16x10b; D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 64-VFQFN Exposed Pad
Case / Package 64-VQFN (9x9)
Family Name DSPIC33FJ64GS606
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 40
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869811-DSPIC33FJ64GS606-E/MR
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ64GS606-E/MR CAD Model

Description

dSPIC33FJ64GS606-E/MR Digital Signal Controller

The dSPIC33FJ64GS606-E/MR from Microchip Technology is a high-performance 16-bit Digital Signal Controller (DSC) that combines the advantages of microcontrollers with the processing power of digital signal processors to deliver a perfect blend for a wide range of applications. This particular model is part of Microchip's dsPIC33F family and is designed to cater to demanding applications that require advanced control algorithms and high-speed data processing.

Key Features

  • Core Performance: The dSPIC33FJ64GS606-E/MR boasts a 40 MIPS (Million Instructions Per Second) performance at 40 MHz, making it suitable for high-speed computation and real-time processing.
  • Memory: It comes with 64 KB of flash memory and 8 KB of RAM, providing ample space for complex applications and buffering data.
  • Peripheral Features: This DSC features a rich set of peripherals including UART, SPI, I2C modules for serial communication, and PWM outputs for precise control in power conversion and motor control applications.
  • Enhanced Analog Features: It includes a 10-bit Analog-to-Digital Converter (ADC) with multiple channels, allowing for accurate sensor readings and analog signal processing.
  • Robust Design: The device is designed with an extended temperature range and is available in a 64-pin QFN (Quad Flat No-lead) package, suitable for space-constrained applications.

Applications

The dSPIC33FJ64GS606-E/MR is ideal for a variety of applications, including:

  • Advanced Motor Control
  • Power Supply and Conversion
  • Audio Processing
  • Industrial Automation and Control
  • Automotive and Transportation Systems

Design Support

Microchip Technology provides extensive support for the dSPIC33FJ64GS606-E/MR with development tools, software libraries, and documentation to help designers reduce development time and get to market faster. The device is also supported by Microchip's MPLAB Integrated Development Environment (IDE), which offers a full suite of programming and debugging tools.

With its powerful core, comprehensive peripheral set, and robust design, the dSPIC33FJ64GS606-E/MR is a versatile solution for designers looking to create sophisticated digital control systems with minimal footprint and power consumption.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess