EN
  • EN
  • DE

DSPIC33FJ64GS610-E/PF

Part No DSPIC33FJ64GS610-E/PF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 100TQFP / MCU 16-bit dsPIC RISC 64KB Flash 3.3V Automotive 100-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 33F
Packaging Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity CAN, I2C, IrDA, LIN, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, QEI, POR, PWM, WDT
Number of I/O 85
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 9K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 24x10b, D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 100-TQFP
Manufacturer Package 100-TQFP (14x14)
Win Source Part Number 773583-DSPIC33FJ64GS610-E/PF
Popularity Medium
Supply and Demand Status Limited
Family Name DSPIC33FJ64GS610
Introduction Date February 15, 2010
ECCN 3A991.a.2
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ64GS610-E/PF CAD Model

Description

dsPIC33FJ64GS610-E/PF Product Overview

The dsPIC33FJ64GS610-E/PF is a high-performance, 16-bit Digital Signal Controller (DSC) developed by Microchip Technology. This powerful microcontroller is designed to facilitate complex digital signal processing tasks, making it an ideal choice for applications requiring advanced control algorithms and high-speed computational capabilities.

Key Features:

  • CPU: The device features a 40 MIPS (million instructions per second) dsPIC® DSC core with DSP and enhanced on-chip peripherals.
  • Memory: It comes with 64KB of flash memory and 8KB of RAM, which is ample for storing complex programs and executing them with high efficiency.
  • Digital Signal Processing: The controller includes specialized DSP instructions that support a wide range of applications such as motor control, power conversion, and sensor processing.
  • Peripherals: A rich set of peripherals includes PWM outputs, analog-to-digital converters (ADCs), and input capture modules which are suitable for a variety of industrial, automotive, and consumer applications.
  • Communication Interfaces: Multiple serial communication interfaces are provided, including UART, SPI, and I2C, for easy integration with other systems and components.
  • Power Management: The dsPIC33FJ64GS610-E/PF offers advanced power management features, enabling low power operation modes to minimize energy consumption.
  • Package: The component is available in a 64-pin TQFP (Thin Quad Flat Package) that is suitable for surface mount technology.
  • Temperature Range: It operates over an industrial temperature range, making it reliable in extreme conditions.

Applications:

The versatility of the dsPIC33FJ64GS610-E/PF makes it suitable for a diverse range of applications, including:

  • Advanced motor control systems
  • Power supply and power management systems
  • Audio and speech processing
  • Industrial control systems
  • Automotive applications

With its robust architecture and comprehensive feature set, the dsPIC33FJ64GS610-E/PF from Microchip Technology is an excellent choice for designers looking to push the boundaries of digital signal control in their next project.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1620 $52.6480
10+ $10.7996 $107.9960
15+ $10.4621 $156.9315
20+ $10.1246 $202.4920
26+ $9.7871 $254.4646
35+ $8.7747 $307.1145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,145 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess