EN
  • EN
  • DE

EMC1813T-AE/9R

Part No EMC1813T-AE/9R
Manufacturer Microchip Technology
Catalog Moisture Sensors, Humidity
Description 1.8V 3 CHANNEL TEMP SENSOR I2C 2  /  Temperature Sensor Digital, Remote 10-VDFN (2.5x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Mfr Microchip Technology
Package Tape & Reel
Sensor Type Digital, Remote
Sensing Temperature - Remote -40°C ~ 125°C
Output Type I²C/SMBus
Voltage - Supply 1.62V ~ 3.6V
Features One-Shot, Programmable Limit, Standby Mode
Accuracy - Highest (Lowest) ±1.5°C
Test Condition -40°C ~ 125°C
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 10-VFDFN
Supplier Device Package 10-VDFN (2.5x2)
Base Product Number EMC1813
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names EMC1813T-AE/9RTR,EMC1813T-AE/9RCT,EMC1813T-AE/9RDKR
Standard Package 3,000
Win Source Part Number 1209081-EMC1813T-AE/9R
Ultra Librarian 3D Model Ultra Librarian EMC1813T-AE/9R CAD Model

Description

Microchip Technology's EMC1813T-AE/9R: Multi-Channel Temperature Sensor

The EMC1813T-AE/9R is a state-of-the-art temperature monitoring solution from Microchip Technology, designed to cater to the growing demand for precise temperature measurements in complex electronic systems. This multi-channel temperature sensor is engineered to provide exceptional accuracy, flexibility, and reliability for a wide range of applications, including computer servers, power supplies, industrial equipment, and consumer electronics.

Key Features:

  • Multiple Temperature Channels: The EMC1813T-AE/9R is equipped with one internal temperature channel and three external temperature channels, allowing it to monitor multiple points with a single device.
  • High Accuracy: With an impressive accuracy of ±1°C for the internal sensor and ±1°C to ±3°C for the external sensors, this product ensures precise temperature readings critical for system performance and safety.
  • Programmable Temperature Limits: Users can set programmable thresholds for temperature alerts, providing an early warning system to prevent overheating and potential damage to the components.
  • Resistance Error Correction: The EMC1813T-AE/9R features resistance error correction that compensates for the resistance of long sensor leads, ensuring that temperature measurements remain accurate over distance.
  • I²C Interface: The sensor utilizes an I²C interface for communication, enabling easy integration into existing systems with minimal hardware requirements.
  • Low Power Consumption: Designed for energy efficiency, this sensor operates with low power consumption, making it suitable for battery-powered applications.

Applications:

The versatility of the EMC1813T-AE/9R makes it an ideal choice for monitoring temperatures across various sectors. It can be integrated into:

  • Computer systems for CPU and GPU temperature monitoring
  • Telecommunication equipment to ensure consistent performance
  • Industrial systems for process control and safety
  • Consumer electronics to prevent overheating in compact spaces

Microchip Technology's EMC1813T-AE/9R is a robust and reliable solution for today's temperature monitoring challenges, offering unparalleled accuracy and control to maintain system integrity and performance.

You May Also Be Interested in

Microchip Technology
IC, TEMP SENSOR, +/- 1 DEG, DFN-10; IC Output Type: Digital; Sensing Accuracy Ra
Lowest to $3.3129
Silicon Labs
SENS HUMID/TMP 3.3V I2C 3% 24QFN / Humidity, Temperature 0 ~ 100% RH I²C ±3% RH 8 s Surface Mount
Lowest to $6.2562
Ohmite
SENSOR RTD 1KOHM 0805 / RTD 3850ppm/°C 0805 (2012 Metric)
Need more? Email Us
Honeywell
SENS HUMID/TMP 3.3V SPI 3% 8SOIC / Humidity, Temperature 0 ~ 100% RH SPI ±3% RH 6 s Surface Mount
Need more? Email Us
Maxim Integrated
±3°C Factory preset trip point temperature switch with no analog output 5-SOT-23 -55 to 125
Need more? Email Us
Silicon Labs
SENS HUMI/TEMP 3.3V I2C 3% 24QFN
Need more? Email Us
TE Connectivity
SENSOR HUMID/TEMP 3V I2C 3% SMD / Humidity, Temperature 0 ~ 100% RH I²C ±3% RH 5 s Surface Mount
Lowest to $5.5887
Microchip Technology
SENSOR DIGITAL -40C-125C 10MSOP / Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 10-MSOP
Need more? Email Us
Rohm Semiconductor
THERMOSTAT 90DEGC ACT LOW 5SSOP / Thermostat 90°C Active Low Open Drain 5-SSOP
Lowest to $0.8622

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1642 $52.3890
105+ $0.9553 $100.3065
165+ $0.9254 $152.6910
225+ $0.8956 $201.5100
290+ $0.8657 $251.0530
390+ $0.7762 $302.7180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,150 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess