EN
  • EN
  • DE

JANS2N2222AUB

Part No JANS2N2222AUB
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description ZENER DIODE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 34 Weeks
Features Bipolar (BJT) Transistor NPN 50 V 50 nA - 500 mW Surface Mount UB
Manufacturer Microchip Technology
Series Military, MIL-PRF-19500/255
Package Bulk
Operating Temperature Range -65°C ~ 200°C (TJ)
Mounting Surface Mount
Package 4-SMD, No Lead
Case / Package UB
ECCN EAR99
HTSUS 8541.21.0095
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922297-JANS2N2222AUB
Ultra Librarian 3D Model Ultra Librarian JANS2N2222AUB CAD Model

Description

Product Overview: JANS2N2222AUB by Microchip Technology

The JANS2N2222AUB is a high-quality NPN bipolar junction transistor (BJT) developed by Microchip Technology, a leader in the semiconductor industry. This product is specifically designed to meet stringent military and aerospace application requirements, ensuring reliability and performance in extreme conditions.

The JANS2N2222AUB transistor is part of Microchip’s JAN series of products that are qualified to the MIL-PRF-19500/255 specifications. This qualification indicates that the device has undergone rigorous testing and quality control measures to ensure its suitability for use in mission-critical applications where failure is not an option.

With a collector-emitter voltage (VCEO) of 50V and a collector current (IC) capability of up to 800mA, this component is an excellent choice for a variety of circuit designs. Its high switching speed and low saturation voltage make it ideal for use in high-frequency and fast-switching applications. Moreover, the JANS2N2222AUB features a TO-18 package, known for its durability and ease of integration into a wide range of electronic assemblies.

Key Features:

  • Military and Aerospace qualified (MIL-PRF-19500/255)
  • NPN bipolar junction transistor (BJT) configuration
  • Collector-Emitter Voltage (VCEO): 50V
  • Collector Current (IC): up to 800mA
  • High switching speeds for efficient operation
  • Low saturation voltage to minimize power loss
  • Durable TO-18 metal can package

The JANS2N2222AUB is not only a testament to Microchip Technology's commitment to quality, but also an embodiment of their expertise in producing components that meet the highest standards of reliability and performance. Whether it's for communication equipment, avionics, or satellite systems, this transistor is engineered to deliver consistent, high-level functionality that designers and engineers can trust.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the Microchip Technology website or contact their sales and support team for personalized assistance.

You May Also Be Interested in

ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.6802 $61.3604
5+ $25.1735 $125.8675
8+ $24.3868 $195.0944
10+ $23.6001 $236.0010
13+ $22.8135 $296.5755
17+ $20.4534 $347.7078
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess