EN
  • EN
  • DE

JANTX2N2484

Part No JANTX2N2484
Manufacturer Microchip Technology
Catalog RF Transistors (BJT)
Description TRANS NPN 60V 0.05A TO18  /  Bipolar (BJT) Transistor NPN 60 V 50 mA 360 mW Through Hole TO-18
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr Microchip Technology
Series Military, MIL-PRF-19500/376
Package Bulk
Transistor Type NPN
Current - Collector (Ic) (Max) 50 mA
Voltage - Collector Emitter Breakdown (Max) 60 V
Vce Saturation (Max) @ Ib, Ic 300mV @ 100µA, 1mA
Current - Collector Cutoff (Max) 2nA
DC Current Gain (hFE) (Min) @ Ic, Vce 225 @ 10mA, 5V
Power - Max 360 mW
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting Type Through Hole
Package / Case TO-206AA, TO-18-3 Metal Can
Supplier Device Package TO-18
Base Product Number 2N2484
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Names 1086-1075,1086-1075-MIL
Standard Package 1
Win Source Part Number 1029272-JANTX2N2484
Ultra Librarian 3D Model Ultra Librarian JANTX2N2484 CAD Model

Description

Product Overview: JANTX2N2484 from Microchip Technology

The JANTX2N2484 is a high-performance, military-grade bipolar junction transistor (BJT) designed and manufactured by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This NPN transistor is specifically engineered to meet the stringent requirements of aerospace and defense applications, providing reliable performance in the most demanding environments.

Constructed with Microchip's advanced semiconductor technology, the JANTX2N2484 offers superior switching speeds and high current handling capabilities. It is housed in a hermetically sealed package that ensures protection against moisture, dust, and other contaminants, thus maintaining its integrity and performance over a wide range of operating conditions.

The JANTX2N2484 is a part of the JAN series of products, which denotes that it has been tested and certified to the rigorous standards of the Joint Army-Navy (JAN) specification. This certification implies that the device is suitable for mission-critical applications where failure is not an option.

Key Features:

  • Voltage and Current: The device is capable of withstanding high voltage and current, making it ideal for power regulation and amplification tasks.
  • Reliability: It comes with a guarantee of high reliability, thanks to the extensive testing and screening processes it undergoes during manufacturing.
  • Temperature Range: The JANTX2N2484 operates effectively across a broad temperature range, ensuring consistent performance even under extreme thermal conditions.
  • Package: The robust hermetic package not only provides a barrier against environmental factors but also aids in thermal management, contributing to the overall longevity of the device.

Whether it's for satellite systems, military vehicles, or other high-reliability applications, the JANTX2N2484 transistor is an excellent choice for designers who require the utmost in quality and performance. With its proven track record and backed by Microchip Technology's commitment to excellence, this component is poised to deliver outstanding results in the most challenging of applications.

For detailed specifications, datasheets, and ordering information, interested parties are encouraged to visit Microchip Technology's official website or contact their customer support team for personalized assistance.

You May Also Be Interested in

MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,25W,3.1-3.5GHZ,2US,10
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V 1.215GHZ
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,65W,36V,2.70-
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,55W,28V,1.20-
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,10W,3.1
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8008 $60.8128
38+ $3.1187 $118.5106
58+ $3.0212 $175.2296
80+ $2.9238 $233.9040
103+ $2.8263 $291.1089
137+ $2.5338 $347.1306
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess