EN
  • EN
  • DE

JANTXV2N2907AUA

Part No JANTXV2N2907AUA
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description TRANS PNP 60V 0.6A UA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196962-JANTXV2N2907AUA
Manufacturer Microchip Technology
Category Discrete Semiconductor Products -Transistors Bipolar (BJT) -Single Bipolar Transistors
Series Military, MIL-PRF-19500/291
Package Bulk
Product Status Active
Transistor Type PNP
Operating Temperature -65°C ~ 200°C (TJ)
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Supplier Device Package UA
Ultra Librarian 3D Model Ultra Librarian JANTXV2N2907AUA CAD Model

Description

Product Overview: JANTXV2N2907AUA by Microchip Technology

The JANTXV2N2907AUA is a high-quality bipolar PNP transistor designed and manufactured by Microchip Technology, a leader in the semiconductor industry. This component is part of Microchip's extensive range of reliable and durable electronic components, specifically designed to meet the stringent requirements of military and aerospace applications.

Key Features

  • Military Grade: The JANTXV2N2907AUA meets the strict standards of the Joint Army/Navy (JAN) specification, ensuring optimal performance in critical applications.
  • PNP Transistor: It is a PNP transistor, which means it is designed to allow current flow when a small voltage is applied to the base terminal, making it suitable for use as a switch or amplifier in various electronic circuits.
  • High Switching Speeds: This transistor is capable of high-speed switching, which is essential for applications that require quick response times.
  • Hermetically Sealed: The device is enclosed in a hermetically sealed package, protecting it from environmental conditions such as humidity and dust, which can be crucial for the longevity and reliability of the component in harsh environments.
  • Surface-Mount Device (SMD): The JANTXV2N2907AUA comes in a surface-mount package, which is ideal for modern high-density electronic assemblies.

Applications

The JANTXV2N2907AUA is versatile and can be used in a variety of military and aerospace applications, including:

  • Power regulation modules
  • Signal amplification circuits
  • Switching systems
  • Linear and digital integrated circuits

Quality Assurance

Microchip Technology is committed to providing products that meet the highest standards of quality and reliability. The JANTXV2N2907AUA has undergone rigorous testing and quality control measures to ensure it meets the requirements of the most demanding applications. Customers can trust this component for its performance and durability in challenging environments.

For detailed technical specifications, datasheets, and support resources, please visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.3924 $70.7848
4+ $29.0401 $116.1604
7+ $28.1325 $196.9275
9+ $27.2250 $245.0250
11+ $26.3175 $289.4925
15+ $23.5950 $353.9250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 219 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess