EN
  • EN
  • DE

KSZ8081RNDIA-TR

Part No KSZ8081RNDIA-TR
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 24QFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Type Transceiver
Protocol RMII
Number of Drivers/Receivers 1/1
Duplex Full
Supply Voltage (V) 1.8V, 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Part Number Series KSZ8081
Manufacturer Pack Quantity 1,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804058-KSZ8081RNDIA-TR
Ultra Librarian 3D Model Ultra Librarian KSZ8081RNDIA-TR CAD Model

Description

Microchip Technology's KSZ8081RNDIA-TR Ethernet Transceiver

The KSZ8081RNDIA-TR is a robust, highly-integrated Ethernet transceiver from the renowned semiconductor manufacturer, Microchip Technology. This device is part of Microchip's extensive line of networking solutions, designed to offer reliable performance for embedded and networking applications. The transceiver is specifically engineered to handle the demands of increased data traffic and to provide a seamless interface for fast Ethernet communication.

Built with a compact form factor, the KSZ8081RNDIA-TR comes in a 24-pin QFN package, making it an ideal solution for space-constrained applications. Its small footprint does not compromise its functionality, as it supports 10Base-T/100Base-TX Ethernet protocols, enabling it to cater to both traditional and modern networking requirements.

The device boasts an impressive feature set, including Energy Efficient Ethernet (EEE) compliance, which allows for reduced power consumption during periods of low data activity, making it an eco-friendly choice for energy-conscious designs. Additionally, it offers LinkMD® TDR-based cable diagnostics, which simplifies network maintenance by enabling the detection of common cabling issues.

The KSZ8081RNDIA-TR is equipped with an RMII interface, providing a streamlined connection method between the MAC and PHY layers, thereby reducing the number of signals required for communication. This feature significantly simplifies PCB layout and reduces the cost of the physical interface. Moreover, the device includes on-chip termination resistors for the differential pairs, further minimizing external component requirements.

With its auto-negotiation capability, the KSZ8081RNDIA-TR can automatically select the highest-performance mode of operation, ensuring compatibility and optimal performance across different network configurations. It also features auto MDI/MDIX crossover, eliminating the need for crossover cables and simplifying network setup.

In summary, Microchip's KSZ8081RNDIA-TR Ethernet transceiver is a versatile, high-performance solution for a variety of networking applications. Its integration of advanced features, compact size, and ease of use make it an excellent choice for designers looking to enhance their networked systems' efficiency and reliability.

You May Also Be Interested in

Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3611 $54.4440
90+ $1.1168 $100.5120
140+ $1.0819 $151.4660
195+ $1.0470 $204.1650
250+ $1.0121 $253.0250
335+ $0.9074 $303.9790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,848 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess