EN
  • EN
  • DE

KSZ8463MLI

Part No KSZ8463MLI
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET SWITCH 10/100 64LQFP / Ethernet Controller Interface 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Series EtherSynch™
Package Tray
Product Status Active
Programmable Not Verified
Protocol Ethernet
Function Controller
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number KSZ8463
Standard Package 160 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 922542-KSZ8463MLI
Ultra Librarian 3D Model Ultra Librarian KSZ8463MLI CAD Model

Description

Product Overview: KSZ8463MLI from Microchip Technology

The KSZ8463MLI is a highly-integrated, feature-rich networking solution from Microchip Technology, designed to enable reliable and efficient communication in a wide array of industrial and embedded networking applications. This robust Ethernet switch incorporates a wealth of features that make it an ideal choice for system designers looking to implement network connectivity with minimal complexity and maximum performance.

Key Features

  • High-Performance Switching: The KSZ8463MLI boasts a non-blocking switch fabric that ensures fast data processing and throughput, making it suitable for applications requiring high-speed data transfer and minimal latency.
  • Port Configuration: It comes with three ports that are configurable as either MII (Media Independent Interface) or RMII (Reduced Media Independent Interface) for flexible and easy integration into existing network infrastructures.
  • Industrial Grade: Designed for industrial environments, this device operates reliably across an extended temperature range and is resilient against the harsh conditions often found in industrial settings.
  • Advanced Features: The KSZ8463MLI supports a variety of advanced networking features including Quality of Service (QoS) prioritization, VLAN (Virtual LAN) support, and IGMP (Internet Group Management Protocol) snooping, which are essential for managing complex network traffic and ensuring efficient data distribution.
  • Energy Efficient: With energy efficiency in mind, the KSZ8463MLI includes features such as Energy Efficient Ethernet (EEE) and Wake-on-LAN (WoL), which help reduce power consumption during periods of low activity.
  • Robust Security: Security is a critical consideration in network design, and the KSZ8463MLI addresses this with features like MAC address filtering and IEEE 802.1X port-based network access control, providing a secure networking environment.

Applications

The versatility of the KSZ8463MLI makes it suitable for a wide range of applications, including industrial control systems, automotive networks, home automation, and any embedded system requiring reliable network connectivity. Its robust design ensures that it can withstand the rigors of industrial environments while providing the connectivity needed for today's network-dependent applications.

Conclusion

In summary, the KSZ8463MLI from Microchip Technology is a sophisticated and reliable solution for adding Ethernet connectivity to industrial and embedded systems. With its combination of performance, flexibility, and security, the KSZ8463MLI stands out as a top choice for engineers and designers looking to integrate networking capabilities into their products.

You May Also Be Interested in

Infineon Technologies
IC USB TO SERIAL BRIDGE 32QFN / USB Bridge, USB to I²C USB 2.0 UART Interface 32-QFN (5x5)
Lowest to $4.5452
Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $21.3083
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
MaxLinear Inc
IC USB HID-UART BRIDG 4CH 64LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 64-LQFP (10x10)
Lowest to $23.1233
Microchip Technology
IC ETHERNET CTLR USB 56SQFN / Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
Lowest to $18.4318
Microchip Technology
IC USB HUB CNTRL I2C/SPI 100VQFN / USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Lowest to $19.0705
Microchip Technology
IC ETHERNET CTRLR W/SPI 28-SOIC / Ethernet Controller 10 Base-T PHY SPI Interface 28-SOIC
Lowest to $2.3460
Microchip Technology
IC HUB CTLR USB 56VQFN / USB Hub Controller USB 2.0, USB 3.2 USB Interface 56-VQFN (7x7)
Lowest to $11.6245
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4075 $57.6300
9+ $11.8216 $106.3944
14+ $11.4521 $160.3294
19+ $11.0827 $210.5713
24+ $10.7133 $257.1192
32+ $9.6050 $307.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess