EN
  • EN
  • DE

KSZ8563RNXV

Part No KSZ8563RNXV
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC 3-PORT ETHERNET SWITCH  /  Ethernet Switch IEEE 802.3, 10/100 Base-T PHY I²C, MII, RGMII, RMII, SPI Interface 64-VQFN (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Package Tray
Protocol Ethernet
Function Switch
Interface I²C, MII, RGMII, RMII, SPI
Standards IEEE 802.3, 10/100 Base-T PHY
Voltage - Supply 3.3V
Temperature Range - Operating -40°C ~ 105°C
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (8x8)
Other Names 150-KSZ8563RNXV
Standard Package 260
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261688-KSZ8563RNXV
Ultra Librarian 3D Model Ultra Librarian KSZ8563RNXV CAD Model

Description

Microchip Technology KSZ8563RNXV Overview

The KSZ8563RNXV is a highly integrated Ethernet switch from Microchip Technology, designed to enable network connectivity and management in a wide range of applications. Its robust feature set makes it ideal for use in automotive, industrial, and commercial products that require reliable data communication.

Key Features

  • 3-Port Ethernet Switch: The KSZ8563RNXV contains two 10/100BASE-TX ports and one 100BASE-FX fiber port, providing versatility in connection types and facilitating mixed-media networks.
  • Energy Efficient: With support for Energy Efficient Ethernet (IEEE 802.3az), the device can reduce power consumption during periods of low data activity, making it suitable for energy-conscious applications.
  • Advanced Switching Capabilities: The switch includes features like Quality of Service (QoS), VLAN support, and IGMP snooping, enabling efficient management of data traffic and multicast streams.
  • Robust Security: Security features include MAC address filtering, network access control, and port-based authentication, ensuring secure network access and data integrity.
  • Industrial Temperature Range: The KSZ8563RNXV operates over an extended temperature range (-40°C to +85°C), ensuring reliability in harsh environments.
  • Compact Form Factor: The small footprint of the device is beneficial for space-constrained applications, allowing for integration into a variety of designs without significant space requirements.

Applications

The versatility of the KSZ8563RNXV makes it an excellent choice for a multitude of applications, including:

  • Automotive networking systems
  • Industrial control and automation
  • Building automation and security systems
  • Embedded systems requiring network connectivity

Product Specifications

The KSZ8563RNXV is available in a 48-pin QFN package and is designed for easy integration into existing and new designs. It supports various host interfaces such as SPI and I²C, allowing for flexible system integration and connectivity options.

As a product of Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions, the KSZ8563RNXV is backed by a comprehensive ecosystem of development tools and software, ensuring a smooth design process and rapid deployment into the market.

You May Also Be Interested in

Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $1.5857
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
STMicroelectronics
IC USB CONTROLLER I2C 24QFN / USB Controller USB 3.0 I²C Interface 24-QFN (4x4)
Lowest to $2.9298
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807
Intel
LAN CONTROLLER, CMOS / Controller Interface
Need more? Email Us
MaxLinear Inc
IC USB HID-UART BRIDG 4CH 64LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 64-LQFP (10x10)
Lowest to $23.1233
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
NXP / Nexperia
IC UART SINGLE W/FIFO 16-TSSOP / RS232, RS485 Controller I²C, SPI, UART Interface 16-TSSOP
Lowest to $5.2109
Microchip Technology
IC HUB CTLR USB 56VQFN / USB Hub Controller USB 2.0, USB 3.2 USB Interface 56-VQFN (7x7)
Lowest to $11.6245

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.8782 $65.7564
4+ $26.9770 $107.9080
6+ $26.1340 $156.8040
8+ $25.2910 $202.3280
11+ $24.4479 $268.9269
14+ $21.9188 $306.8632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess