EN
  • EN
  • DE

KSZ8841-16MVLI

Part No KSZ8841-16MVLI
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC TXRX PHY 10/100 1PORT 128LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Protocol Ethernet
Purpose MAC Controller
Standards 10/100 Base-T/TX PHY
Supply Voltage - Operating 3.1 V to 3.5 V
Operating Supply Current 100mA
Temperature Range - Operating -40°C to 85°C
Case / Package 128-LQFP (14x14)
Win Source Part Number 085592-KSZ8841-16MVLI
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KSZ8841-16MVLI CAD Model

Description

The KSZ8841-16MVLI is a single-port controller chip designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of the KSZ884X family, which are single-chip Fast Ethernet controllers that provide a simple interface solution for connecting systems to an Ethernet network.

Key Features:

  • Integrated MAC and PHY: The device features a full-featured MAC (Media Access Control) and a 10/100Base-T/TX PHY (Physical Layer Transceiver) for fast data transmission and reception over network cables.
  • Non-PCI Interface: It supports an 8/16/32-bit non-PCI CPU interface, which makes it versatile for use with a variety of microprocessors.
  • Low Power Consumption: Designed for power-sensitive applications, the KSZ8841-16MVLI offers low power consumption and several power-saving features, including Energy Detect and Magic Packet wake-up for efficient power management.
  • QoS Support: The chip includes Quality of Service (QoS) features such as IPv4/IPv6 packet prioritization to ensure smooth performance for critical network traffic.
  • Advanced Switch Features: The controller supports advanced switch features like auto-negotiation, auto MDI/MDIX crossover, and IEEE 802.3x flow control to facilitate reliable data transfer and network connectivity.

Applications:

The KSZ8841-16MVLI is suitable for a wide range of applications, including:

  • Embedded systems
  • Networked printers and scanners
  • Industrial automation and control systems
  • Network cameras and security systems
  • Consumer electronics
  • Set-top boxes and gaming consoles

With its robust feature set and Microchip's commitment to quality, the KSZ8841-16MVLI offers a reliable and cost-effective solution for integrating Ethernet connectivity into various electronic devices. Its compact form factor and comprehensive functionality make it an ideal choice for designers looking to enhance network performance with minimal design complexity.

You May Also Be Interested in

Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $21.3083
Microchip Technology
IC CONTROLLER ETHERNET 64QFN / Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $9.8286
Microchip Technology
IC USB HUB CNTRL I2C/SPI 100VQFN / USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Lowest to $19.0705
Microchip Technology
IC ETHERNET CTRLR W/SPI 28-SOIC / Ethernet Controller 10 Base-T PHY SPI Interface 28-SOIC
Lowest to $2.3460
Microchip Technology
IC ETHERNET CTLR USB 56SQFN / Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
Lowest to $18.4318
MaxLinear Inc
IC USB HID-UART BRIDG 4CH 64LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 64-LQFP (10x10)
Lowest to $23.1233
STMicroelectronics
IC USB CONTROLLER I2C 24QFN / USB Controller USB 3.0 I²C Interface 24-QFN (4x4)
Lowest to $2.9298
Cypress Semiconductor Corp
USB FULL-SPEED PERIPHERALS
Lowest to $12.8727
NXP / Nexperia
IC UART SINGLE W/FIFO 16-TSSOP / RS232, RS485 Controller I²C, SPI, UART Interface 16-TSSOP
Lowest to $5.2109

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.6760 $70.7040
8+ $14.5035 $116.0280
13+ $14.0503 $182.6539
17+ $13.5970 $231.1490
22+ $13.1438 $289.1636
30+ $11.7840 $353.5200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess