EN
  • EN
  • DE

KSZ8873MLL-AM-TR

Part No KSZ8873MLL-AM-TR
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET SWITCH 3PORT 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196831-KSZ8873MLL-AM-TR
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Interface Controllers
Package Tape & Reel (TR)
Product Status Active
Voltage - Supply 1.8V, 2.5V, 3.3V
Operating Temperature 0°C ~ 70°C
Package / Case 64-LQFP
Supplier Device Package 64-PQFP (10x10)
Base Product Number KSZ8873
Standards 10/100 Base-T/TX PHY
Ultra Librarian 3D Model Ultra Librarian KSZ8873MLL-AM-TR CAD Model

Description

Microchip Technology's KSZ8873MLL-AM-TR Ethernet Switch

Discover the robust capabilities of the KSZ8873MLL-AM-TR, a highly integrated 3-port switch on a chip offered by Microchip Technology, designed to enable network connectivity with minimal design effort. This switch is an ideal solution for implementing a managed or unmanaged switch in a variety of applications, including automotive, industrial, and consumer markets.

Key Features

  • Three-Port Switch: The KSZ8873MLL-AM-TR includes two 10/100BASE-T/TX ports and one MII (Media Independent Interface) port, facilitating versatile network configurations and connections to a wide range of devices.
  • Advanced Switching Capabilities: With support for auto-negotiation, auto MDI/MDIX crossover, and IEEE 802.1Q VLAN, this chip simplifies network management and enhances performance.
  • Energy Efficiency: Energy-efficient features like the IEEE 802.3az Energy Efficient Ethernet (EEE) standard help to reduce power consumption during periods of low data activity, making it an environmentally friendly choice.
  • Quality of Service (QoS): The switch supports QoS with four priority queues per port, ensuring that critical network traffic is prioritized effectively for smooth operation.
  • Robust Security: Security features like MAC address filtering and IEEE 802.1X port-based authentication help to protect the network from unauthorized access.
  • Compact Form Factor: The KSZ8873MLL-AM-TR comes in a compact 48-pin LQFP (Low-Profile Quad Flat Package), making it suitable for space-constrained applications.

Applications

Thanks to its versatile feature set and compact size, the KSZ8873MLL-AM-TR is an excellent choice for a variety of applications, including:

  • Home networking equipment such as routers and gateways.
  • Industrial control systems requiring reliable network connectivity.
  • Automotive infotainment and telematics systems.
  • Smart home devices and IoT (Internet of Things) networks.

With the KSZ8873MLL-AM-TR, Microchip Technology provides a reliable, high-performance solution for network designers looking to integrate a feature-rich Ethernet switch into their products. Its ease of use, efficiency, and security features make it a valuable component for any networked device.

You May Also Be Interested in

MaxLinear Inc
IC UART TXRX 512B 1CH 28QFN / USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)
Lowest to $5.0397
Cypress Semiconductor Corp
USB FULL-SPEED PERIPHERALS
Lowest to $12.8727
Microchip Technology
IC HUB CTLR USB 56VQFN / USB Hub Controller USB 2.0, USB 3.2 USB Interface 56-VQFN (7x7)
Lowest to $11.6245
Microchip Technology
IC ETHERNET CONTROLLER 48SQFN / Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (7x7)
Lowest to $32.6415
Microchip Technology
2/3-PORT ETHERCAT SLAVE CTLR / Ethernet Controller 10/100 Base-T/TX Bus Interface 64-QFN (9x9)
Lowest to $11.7294
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
STMicroelectronics
IC USB CONTROLLER I2C 24QFN / USB Controller USB 3.0 I²C Interface 24-QFN (4x4)
Lowest to $2.9298
Microchip Technology
IC HUB CTLR USB 2PORT 56SQFN / USB Hub Controller USB 3.1 SPI Interface 56-VQFN (7x7)
Lowest to $26.6262
NXP / Nexperia
IC UART SINGLE W/FIFO 16-TSSOP / RS232, RS485 Controller I²C, SPI, UART Interface 16-TSSOP
Lowest to $5.2109

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.8794 $55.5176
9+ $11.3883 $102.4947
14+ $11.0324 $154.4536
19+ $10.6765 $202.8535
25+ $10.3206 $258.0150
33+ $9.2530 $305.3490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess