EN
  • EN
  • DE

KSZ8893FQL

Part No KSZ8893FQL
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC SWITCH ETH 3PORT 128QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Package Tray
Product Status Active
Programmable Not Verified
Protocol Ethernet
Function Switch
Interface I2C, SPI
Standards 10/100 Base-FL/SX PHY, 10/100 Base-T/TX PHY
Voltage - Supply 3.1V ~ 3.5V
Current - Supply 120mA
Temperature Range - Operating 0°C ~ 70°C
Package / Case 128-BFQFP
Supplier Device Package 128-PQFP (14x20)
Base Product Number KSZ8893
Standard Package 66 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 611146-KSZ8893FQL
Ultra Librarian 3D Model Ultra Librarian KSZ8893FQL CAD Model

Description

Microchip Technology KSZ8893FQL Integrated Ethernet Switch

The Microchip Technology KSZ8893FQL is a highly integrated Ethernet switch that is designed to enable network connectivity across multiple devices. It is an ideal solution for managing data traffic in various applications such as industrial automation, automotive networks, and home networking systems. The KSZ8893FQL combines a multitude of features that facilitate efficient and reliable network communication.

Key Features:

  • Three-Port Switch: The KSZ8893FQL features two 10/100Mbps Fast Ethernet MAC (Media Access Control) ports and one 100Mbps PHY (Physical Layer) port, providing versatile connectivity options for different network configurations.
  • QoS Support: Quality of Service (QoS) is a crucial aspect of network management, and the KSZ8893FQL supports 802.1p QoS, ensuring that high-priority traffic like voice and video is delivered efficiently.
  • Advanced Switch Features: This integrated switch includes features like IGMP snooping, VLAN support, and port mirroring, which are essential for optimizing network traffic and enhancing security.
  • Low Power Consumption: Power efficiency is a significant consideration for network devices, and the KSZ8893FQL is designed with energy-saving features that reduce overall power consumption.
  • Robust Performance: With a non-blocking switch fabric and a high-speed data path, the KSZ8893FQL ensures smooth and uninterrupted data flow, even under heavy network loads.

Applications:

The versatility of the KSZ8893FQL makes it suitable for a wide range of applications, including:

  • Industrial control and automation systems
  • Automotive networking and infotainment
  • Smart home devices and IoT (Internet of Things) applications
  • Networked office equipment (printers, scanners, etc.)
  • Residential gateways and SOHO (Small Office/Home Office) networks

In summary, the Microchip Technology KSZ8893FQL is a comprehensive solution for network switching needs, offering a blend of performance, power efficiency, and advanced features suitable for a multitude of networking environments.

You May Also Be Interested in

Microchip Technology
IC CANBUS CONTROLLER SPI 14SOIC / CANbus Controller CAN 2.0 SPI Interface 14-SOIC
Lowest to $4.0963
Microchip Technology
IC USB 3.1 TO ETHER CNTRL 64SQFN / USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-SQFN (9x9)
Lowest to $23.1418
Cypress Semiconductor Corp
USB FULL-SPEED PERIPHERALS
Lowest to $12.8727
Microchip Technology
IC HUB CTLR USB 2PORT 56SQFN / USB Hub Controller USB 3.1 SPI Interface 56-VQFN (7x7)
Lowest to $26.6262
Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807
Microchip Technology
IC USB HUB CNTRL I2C/SPI 100VQFN / USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Lowest to $19.0705
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $2.5701
Microchip Technology
IC HUB CTLR USB 56VQFN / USB Hub Controller USB 2.0, USB 3.2 USB Interface 56-VQFN (7x7)
Lowest to $11.6245

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.6017 $66.4068
8+ $13.6219 $108.9752
12+ $13.1962 $158.3544
16+ $12.7705 $204.3280
21+ $12.3448 $259.2408
28+ $11.0678 $309.8984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess