EN
  • EN
  • DE

LAN9313-NZW

Part No LAN9313-NZW
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHER SW 3PORT 16BIT 128TQFP / Ethernet Switch 10/100 Base-FX/T/TX PHY Parallel Interface 128-XVTQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Controllers
Manufacturer Microchip Technology
Packaging Tray
Protocol Ethernet
Function Switch
Interface Parallel
Standards 10/100 Base-FX/T/TX PHY
Voltage - Supply 3.3V
Current - Supply 135mA
Temperature Range - Operating 0°C ~ 70°C
Case / Package 128-TQFP Exposed Pad
Supplier Device Package 128-XVTQFP (14x14)
Base Product Number LAN9313
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Standard Package 90
Win Source Part Number 1321997-LAN9313-NZW
Ultra Librarian 3D Model Ultra Librarian LAN9313-NZW CAD Model

Description

The LAN9313-NZW is a high-performance, compact, three-port 10/100 managed Ethernet switch that boasts a rich feature set tailored for optimal integration into the next generation of Internet of Things (IoT) applications. Manufactured by Microchip Technology, a leader in smart, connected, and secure embedded control solutions, the LAN9313-NZW is designed to meet the rigorous demands of expanding connected environments.

Key Features

  • Three-Port Integration: The device includes two 10/100 Ethernet transceivers and one MII/RMII/Turbo MII interface, providing versatile connectivity options for various network configurations.
  • Virtual PHY: The innovative Virtual PHY feature simplifies software development and network management by allowing the switch to appear as a single PHY to the host processor.
  • Energy Efficient: With support for Energy Efficient Ethernet (IEEE 802.3az), the LAN9313-NZW minimizes power consumption during periods of low data activity, making it an eco-friendly choice for energy-conscious designs.
  • Advanced Switching Capabilities: The device supports a wide array of networking standards, including VLAN, QoS prioritization, and IGMP snooping, to ensure efficient data handling and prioritization in complex network topologies.
  • Robust Security Features: Equipped with security features such as IEEE 802.1X port-based network access control, the LAN9313-NZW helps maintain network integrity and protect against unauthorized access.

Applications

The LAN9313-NZW is ideal for a variety of applications where reliable and secure network connectivity is essential. It is well-suited for:

  • Industrial automation and control systems
  • Home and building automation
  • Connected healthcare devices
  • Smart energy and metering systems
  • Automotive infotainment and diagnostics

Design Support

Microchip Technology provides comprehensive design support for the LAN9313-NZW, including technical documentation, application notes, and software drivers. This ensures a smooth integration process for designers and speeds up the time-to-market for products incorporating this advanced Ethernet switch.

You May Also Be Interested in

Microchip Technology
IC CONTROLLER ETHERNET 64QFN / Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $9.8286
Cypress Semiconductor Corp
USB FULL-SPEED PERIPHERALS
Lowest to $12.8727
Microchip Technology
IC CANBUS CONTROLLER SPI 14SOIC / CANbus Controller CAN 2.0 SPI Interface 14-SOIC
Lowest to $4.0963
Renesas Electronics America
USB POWER DELIVERY 3.0 CONTROLLE / USB Controller USB 3.0 USB Interface 14-TDFN (4x3)
Lowest to $11.6418
Microchip Technology
IC ETHERNET CONTROLLER 48SQFN / Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (7x7)
Lowest to $32.6415
Intel
LAN CONTROLLER, CMOS / Controller Interface
Need more? Email Us
STMicroelectronics
IC USB CONTROLLER I2C 24QFN / USB Controller USB 3.0 I²C Interface 24-QFN (4x4)
Lowest to $2.9298
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $2.5701
Microchip Technology
IC USB 3.1 TO ETHER CNTRL 64SQFN / USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-SQFN (9x9)
Lowest to $23.1418

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.3776 $76.1328
6+ $20.8226 $124.9356
9+ $20.1718 $181.5462
12+ $19.5211 $234.2532
16+ $18.8705 $301.9280
21+ $16.9184 $355.2864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,640 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess