EN
  • EN
  • DE

LAN9514-JZX

Part No LAN9514-JZX
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC USB 2.0 ETHER CTRLR 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Protocol Ethernet
Purpose Bridge, USB to Ethernet
Standards USB 2.0, 10/100 Base-T/TX PHY
Supply Voltage - Operating 1.8V, 3.3V
Operating Supply Current 288mA
Temperature Range - Operating 0°C to 70°C
Case / Package 64-QFN (9x9)
Win Source Part Number 018452-LAN9514-JZX
Family Name LAN9514
Introduction Date March 03, 2009
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Consumer Electronics
Quantity per package 260
Ultra Librarian 3D Model Ultra Librarian LAN9514-JZX CAD Model

Description

Microchip Technology LAN9514-JZX Product Overview

The LAN9514-JZX is an advanced, high-performance USB 2.0 multi-port hub with an integrated 10/100 Ethernet controller. Manufactured by Microchip Technology, this versatile and reliable component is designed to support a wide range of applications that require both Ethernet and USB connectivity.

Key Features:

  • High-Speed USB 2.0 Interface: The LAN9514-JZX features a high-speed USB 2.0 interface that supports up to 480 Mbps data transfer rates, making it ideal for bandwidth-intensive applications.
  • Integrated Ethernet Controller: With its built-in 10/100 Ethernet controller, this product provides a fast and efficient network connection for embedded systems.
  • Multiple USB Ports: The device includes four downstream USB ports, allowing for the simultaneous connection of multiple USB devices.
  • PHY Technology: The product incorporates industry-standard Ethernet PHY technology, ensuring compatibility and reliable performance across different network environments.
  • Advanced Power Management: The LAN9514-JZX supports dynamic power management, reducing power consumption during periods of low activity.
  • Compact Form Factor: Its small package design makes it suitable for space-constrained applications.

Applications:

The LAN9514-JZX is ideal for a variety of applications, including:

  • Embedded Systems
  • Networking Equipment
  • Industrial Automation
  • Home Entertainment Systems
  • Set-Top Boxes
  • Docking Stations

Technical Specifications:

For detailed technical specifications, designers and engineers should refer to the official datasheet provided by Microchip Technology. The datasheet includes comprehensive information on the LAN9514-JZX's electrical characteristics, pin configurations, timing diagrams, and application circuits.

Quality and Reliability:

Microchip Technology is known for its commitment to quality and reliability. The LAN9514-JZX is built to meet high standards, ensuring stable operation and long service life in a variety of conditions and applications.

You May Also Be Interested in

Renesas Electronics America
USB POWER DELIVERY 3.0 CONTROLLE / USB Controller USB 3.0 USB Interface 14-TDFN (4x3)
Lowest to $11.6418
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Cypress Semiconductor Corp
USB FULL-SPEED PERIPHERALS
Lowest to $12.8727
Microchip Technology
IC HUB CTLR USB 2PORT 56SQFN / USB Hub Controller USB 3.1 SPI Interface 56-VQFN (7x7)
Lowest to $26.6262
Microchip Technology
IC USB 3.1 TO ETHER CNTRL 64SQFN / USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-SQFN (9x9)
Lowest to $23.1418
Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190
Texas Instruments
IC INTERFACE MISC / USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
Lowest to $13.2125
Microchip Technology
IC HUB CTLR USB 56VQFN / USB Hub Controller USB 2.0, USB 3.2 USB Interface 56-VQFN (7x7)
Lowest to $11.6245
Microchip Technology
IC CONTROLLER ETHERNET 64QFN / Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $9.8286

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7197 $54.0379
16+ $6.3341 $101.3456
25+ $6.1362 $153.4050
34+ $5.9382 $201.8988
44+ $5.7403 $252.5732
59+ $5.1465 $303.6435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess